EN
  • EN
  • DE
  • IT

JAN1N972B-1

Part No JAN1N972B-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/127
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 49 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 21 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 608685-JAN1N972B-1
Ultra Librarian 3D Model Ultra Librarian JAN1N972B-1 CAD Model

Description

The JAN1N972B-1 is a high-quality Zener diode from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed for applications requiring voltage regulation and offers a tight voltage tolerance and stability, making it an ideal choice for precision reference applications.

Key Features

  • Nominal Zener Voltage: The diode features a nominal Zener voltage of 3.6V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 500mW, the JAN1N972B-1 can withstand moderate power levels, ensuring reliable operation under typical conditions.
  • Voltage Tolerance: This component offers a tight voltage tolerance, ensuring precise voltage regulation for sensitive electronic circuits.
  • Temperature Stability: The Zener diode's voltage stability over a wide temperature range makes it suitable for applications experiencing varying environmental conditions.
  • Military Standards: Manufactured to meet military standards (JAN - Joint Army/Navy), this Zener diode is built for high reliability and performance in demanding applications.
  • Package Type: The JAN1N972B-1 comes in a DO-35 package, which is a small, reliable, and hermetically sealed glass package suitable for through-hole mounting.

Applications

The Microchip Technology JAN1N972B-1 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Reference elements in precision circuits
  • Surge protection in sensitive electronics
  • Waveform shaping
  • Switching operations in complex circuits

With its robust design and precise voltage control, the JAN1N972B-1 is an essential component for engineers looking to ensure consistent performance and reliability in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8879 $57.7580
49+ $2.3695 $116.1055
76+ $2.2954 $174.4504
104+ $2.2215 $231.0360
135+ $2.1474 $289.8990
180+ $1.9253 $346.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess