EN
  • EN
  • DE

JAN2N3028

Part No JAN2N3028
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Description Thyristor SCR 60V 8A 3-Pin TO-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-18
Hold Current 5 mA
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 1008657-JAN2N3028
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JAN2N3028 CAD Model

Description

The JAN2N3028 is a high-quality semiconductor device manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to meet the rigorous standards of the Joint Army/Navy (JAN) specification, indicating its suitability for military and aerospace applications where reliability and performance are critical.

Key Features

  • High Reliability: As a JAN-class component, the JAN2N3028 has undergone extensive testing and quality assurance measures to ensure it performs under the most demanding conditions.
  • Robust Performance: This device is engineered to operate effectively in a wide range of temperatures and environmental conditions, making it an ideal choice for mission-critical applications.
  • Versatile Applications: The JAN2N3028 is well-suited for a variety of electronic circuits, including switching and amplification tasks in both analog and digital domains.
  • Long-Term Availability: Microchip Technology's commitment to product longevity ensures that the JAN2N3028 will be available for future designs and replacement needs.

Specifications

Parameter Value
Device Type Transistor
Quality Level JAN
Package/Case TO-5
Operating Temperature Range Specified by Manufacturer

The JAN2N3028 is not just a component; it's a guarantee of precision and durability. Whether you're designing equipment for the defense sector or seeking highly reliable components for aerospace technology, the JAN2N3028 from Microchip Technology is a choice that promises to deliver both performance and peace of mind.

For detailed specifications, application notes, and additional information, interested parties are encouraged to visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess