Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/369
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 140 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 500mA, 4V
Power - Max 3 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N3441
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1086-16107-MIL,1086-16107
Standard Package 1
Win Source Part Number 1023966-JAN2N3441
Ultra Librarian 3D Model Ultra Librarian JAN2N3441 CAD Model

Description

Product Overview: JAN2N3441 - Microchip Technology

The JAN2N3441 from Microchip Technology is a high-quality NPN bipolar junction transistor (BJT) specifically designed to meet the stringent requirements of aerospace and military applications. This robust semiconductor device is a part of Microchip's range of radiation-hardened electronic components, offering reliable performance in extreme environments.

Key Features

  • High Voltage Tolerance: The JAN2N3441 is capable of withstanding high voltage operations, making it suitable for power regulation and switching applications that require a high breakdown voltage.
  • High Current Capacity: This transistor can handle significant current levels, ensuring efficient power handling capabilities for demanding electronic circuits.
  • Radiation Hardened: As a radiation-hardened component, the JAN2N3441 is designed to resist the damaging effects of radiation, which is critical for space and military applications where exposure to radiation is a concern.
  • Robust Temperature Range: The device operates effectively across a wide temperature range, ensuring stable performance under varying environmental conditions.
  • Hermetically Sealed: The package is hermetically sealed to protect against moisture and other environmental contaminants, further enhancing the reliability and longevity of the component.

Applications

The JAN2N3441 is ideally suited for use in high-reliability applications such as:

  • Space systems and satellites
  • Military hardware and avionics
  • High-reliability industrial equipment
  • Power supply circuits
  • Switching regulators

Quality and Reliability

As part of the JAN (Joint Army/Navy) level of product standards, the JAN2N3441 meets the highest quality and reliability standards required by the U.S. Department of Defense. These standards ensure that the device is capable of performing under the most demanding conditions, providing peace of mind for critical mission applications.

With Microchip Technology's commitment to excellence, the JAN2N3441 is a testament to the company's dedication to providing components that deliver outstanding performance, durability, and reliability for high-stakes applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for 2SC5081ZD-TL
Toshiba Semiconductor and Storage
TRANSISTOR NPN MM S-MINI
Lowest to $0.1213
ECAD model for 2SC5084YTE85LF
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4772T106N
CEL
RF TRANSISTOR NPN SOT-89
Lowest to $0.2925
ECAD model for 2SC4703-T1-AZ
ON Semiconductor
TRANS NPN BIPO UHF-LNA MCP
Need more? Email Us
ECAD model for 2SC5245
Panasonic
TRANS NPN HF 10VCEO 80MA MINIPWR
Lowest to $0.1141
ECAD model for 2SC5019-(TX)
CEL
Need more? Email Us
ECAD model for 2SC3588-Z-T1-AZ
CEL
RF TRANSISTOR NPN SOT-143
Need more? Email Us
ECAD model for 2SC4095-T1-A
Panasonic
Need more? Email Us
ECAD model for 2SC393000L

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention