EN
  • EN
  • DE

JANS1N5554/TR

Part No JANS1N5554/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description STD RECTIFIER / Diode Standard 5A Through Hole B, Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/420
Package Tape & Reel (TR)
Diode Type Standard
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 9 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 1 µA @ 1000 V
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Operating Temperature - Junction -65°C ~ 175°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JANS1N5554/TR
Standard Package 1
Win Source Part Number 1024260-JANS1N5554/TR
Ultra Librarian 3D Model Ultra Librarian JANS1N5554/TR CAD Model

Description

Product Overview: JANS1N5554/TR by Microchip Technology

The JANS1N5554/TR is a high-reliability diode crafted by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically designed to meet the stringent requirements of aerospace and military applications, ensuring performance and durability in the most demanding environments.

Key Features

  • High Reliability: As a JAN (Joint Army/Navy) level product, the JANS1N5554/TR diode is manufactured and tested to meet the highest quality standards, offering exceptional reliability for critical applications.
  • Hermetically Sealed: The diode comes in a hermetically sealed package, providing superior protection against environmental factors such as moisture, dust, and extreme temperatures.
  • Voltage Range: This device is capable of handling a wide range of voltages, making it versatile for various electrical circuits and applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Robust Temperature Performance: The JANS1N5554/TR operates effectively across a broad temperature range, ensuring stable performance under variable thermal conditions.

Applications

The JANS1N5554/TR diode is ideal for use in high-reliability applications such as:

  • Space systems and satellites
  • Military and defense equipment
  • Aerospace avionics and instrumentation
  • High-endurance industrial applications

Quality and Certification

Microchip Technology's commitment to quality is evident in the JANS1N5554/TR diode, which is produced in facilities certified to industry standards. The device meets or exceeds the requirements of applicable military specifications, ensuring it is fit for use in the most sensitive and critical applications.

In conclusion, the JANS1N5554/TR from Microchip Technology is a testament to the company's dedication to providing components that offer reliability, efficiency, and versatility. Whether for defense, aerospace, or high-stakes industrial applications, this diode stands as a robust choice for engineers and designers seeking the utmost in performance and dependability.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess