EN
  • EN
  • DE

JANS1N5617

Part No JANS1N5617
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/429
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 200°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 608706-JANS1N5617
Ultra Librarian 3D Model Ultra Librarian JANS1N5617 CAD Model

Description

Microchip Technology JANS1N5617 Diode

The JANS1N5617 is a high-reliability, controlled avalanche rectifier diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is specifically engineered to meet the stringent requirements of the aerospace and defense industries, ensuring optimal performance in extreme environments.

Constructed with silicon technology, the JANS1N5617 offers excellent stability and high breakdown voltage, making it suitable for applications where high voltage and power handling are critical. This component is part of Microchip's JAN (Joint Army/Navy) series, which signifies that it adheres to the established military specifications for electronic components (MIL-PRF-19500) and has passed rigorous testing for reliability and quality.

Key features of the JANS1N5617 include:

  • High reverse voltage capability, ensuring protection against voltage spikes and surges.
  • Controlled avalanche characteristics, providing stable performance even under transient conditions.
  • Low forward voltage drop, contributing to higher efficiency in power conversion applications.
  • Robust design capable of withstanding harsh environmental conditions, including high temperatures and radiation exposure.
  • Hermetically sealed package, offering protection against moisture and other contaminants.

This diode is ideal for a wide range of high-reliability applications, such as power supplies, converters, and inverters in satellite systems, military vehicles, and avionic equipment. With its superior performance and proven reliability, the JANS1N5617 is a trusted component for mission-critical operations where failure is not an option.

For engineers and designers working on projects that demand the highest standards of component integrity, the JANS1N5617 from Microchip Technology offers a solution that combines durability with high-performance specifications. By choosing this diode, you can ensure your designs meet the needs of the most demanding applications in the aerospace and defense sectors.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess