EN
  • EN
  • DE

JANS1N5620

Part No JANS1N5620
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 1A A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/429
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 400 V
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 200°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 608707-JANS1N5620
Ultra Librarian 3D Model Ultra Librarian JANS1N5620 CAD Model

Description

Product Overview: JANS1N5620 Diode from Microchip Technology

The JANS1N5620 is a highly reliable and robust diode, engineered by the reputable Microchip Technology. This component is designed to meet the stringent requirements of aerospace and military applications, ensuring top-tier performance under extreme conditions. The JANS1N5620 is a testament to Microchip's commitment to providing components that deliver precision, durability, and consistency.

Key Features

  • High Voltage Tolerance: The JANS1N5620 is capable of withstanding high reverse voltages, making it suitable for applications that experience significant voltage fluctuations.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Hermetically Sealed: The device is hermetically sealed, ensuring it is impervious to moisture and other environmental contaminants that could otherwise compromise its performance.
  • High-Temperature Operation: With an operating temperature range that extends to high temperatures, the JANS1N5620 is built to perform reliably in thermally challenging environments.
  • Radiation Hardened: It is designed to be radiation-hardened, making it suitable for space applications where exposure to radiation is a significant concern.

Applications

The JANS1N5620 diode is utilized in a variety of high-reliability applications, including:

  • Power supply circuits in aerospace and defense systems
  • High-voltage instrumentation
  • Spacecraft power systems
  • Radiation-sensitive electronic equipment

Quality and Reliability

Microchip Technology ensures that the JANS1N5620 meets the highest quality standards, with rigorous testing and certification processes in place. The diode is compliant with the Joint Army/Navy (JAN) specifications, which are part of the MIL-PRF-19500 series. This compliance indicates that the JANS1N5620 has been thoroughly evaluated for military and aerospace suitability, providing users with a guarantee of its reliability and performance.

For engineers and designers requiring a dependable diode capable of withstanding harsh environments and demanding applications, the JANS1N5620 from Microchip Technology is an excellent choice that promises to deliver both performance and peace of mind.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9713 $74.9713
2+ $61.5150 $123.0300
3+ $59.5926 $178.7778
5+ $57.6703 $288.3515
6+ $55.7479 $334.4874
7+ $49.9809 $349.8663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess