EN
  • EN
  • DE

JANS2N2369AUB/TR

Part No JANS2N2369AUB/TR
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V UB  /  Bipolar (BJT) Transistor NPN 20 V 360 mW Surface Mount UB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/317
Package Tape & Reel (TR)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 450mV @ 10mA, 100mA
Current - Collector Cutoff (Max) 400nA
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 100mA, 1V
Power - Max 360 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package UB
ECCN EAR99
HTSUS 8541.21.0095
Other Names 150-JANS2N2369AUB/TR
Standard Package 1
Win Source Part Number 1168308-JANS2N2369AUB/TR
Ultra Librarian 3D Model Ultra Librarian JANS2N2369AUB/TR CAD Model

Description

Product Overview: JANS2N2369AUB/TR from Microchip Technology

The JANS2N2369AUB/TR is a high-reliability, small signal NPN transistor designed and manufactured by Microchip Technology. This component is specifically engineered to meet the stringent requirements of aerospace and defense applications, offering exceptional performance and durability in extreme environments.

Key Features

  • High Reliability: The JANS2N2369AUB/TR is built to meet the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring top-tier quality and consistency for mission-critical applications.
  • Temperature Resistant: With an operating temperature range that spans from -55°C to +200°C, this transistor is capable of withstanding harsh thermal conditions without compromising its functionality.
  • Hermetically Sealed: The device is enclosed in a hermetically sealed package, providing excellent protection against moisture and contaminants that could otherwise impair its performance.
  • Surface-Mount Technology: The UB package is designed for surface-mounting, which facilitates more compact circuit designs and supports high-density board layouts.

Electrical Characteristics

  • Voltage & Current: It supports a collector-emitter voltage (VCEO) of 15V and a continuous collector current (IC) of up to 50mA, making it suitable for a wide range of low-power applications.
  • Switching Performance: The JANS2N2369AUB/TR exhibits fast switching speeds, which is critical for high-speed signal processing and switching applications.
  • Gain Bandwidth Product: This transistor offers a gain bandwidth product (fT) of 500MHz, ensuring ample bandwidth for high-frequency operations.

Applications

  • Aerospace: Ideal for satellite systems, space exploration vehicles, and other aerospace electronics that require reliable performance in outer space conditions.
  • Defense: Suitable for use in military communications equipment, avionics, and other defense-related electronics that demand high reliability and robustness.
  • High-Reliability Systems: Can be used in medical devices, transportation systems, and critical infrastructure that require long-term stability and consistent operation.

The JANS2N2369AUB/TR from Microchip Technology is a testament to the company's commitment to delivering high-quality, reliable components for the most demanding applications. Whether for use in the depths of space or in the defense of nations, this transistor is designed to perform with unwavering precision and stability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess