EN
  • EN
  • DE

JANS2N3737UB/TR

Part No JANS2N3737UB/TR
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 1.5A UB / Bipolar (BJT) Transistor NPN 40 V 1.5 A 500 mW Surface Mount UB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/395
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 900mV @ 100mA, 1A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 1A, 1.5V
Power - Max 500 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Supplier Device Package UB
ECCN EAR99
HTSUS 8541.21.0095
Other Names 150-JANS2N3737UB/TR
Standard Package 1
Win Source Part Number 1036395-JANS2N3737UB/TR
Ultra Librarian 3D Model Ultra Librarian JANS2N3737UB/TR CAD Model

Description

Product Overview: JANS2N3737UB/TR by Microchip Technology

The JANS2N3737UB/TR is a high-reliability, military-grade component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the stringent requirements of aerospace and defense applications, ensuring optimal performance in harsh environments where standard electronic components might not survive.

Key Features

  • High Reliability: Qualified under MIL-PRF-19500/543 specifications, the JANS2N3737UB/TR offers guaranteed performance in military and aerospace applications.
  • Robust Performance: This device is capable of withstanding extreme temperatures, high levels of radiation, and other challenging environmental conditions.
  • Quality Assurance: Microchip Technology's commitment to quality ensures that each unit is rigorously tested and validated to meet the highest standards.

Applications

The JANS2N3737UB/TR is ideal for use in a variety of mission-critical applications, including but not limited to:

  • Space systems and satellites
  • Avionics and flight control systems
  • Military communication systems
  • High-reliability computing

Technical Specifications

As a specialized component, the JANS2N3737UB/TR has a unique set of technical specifications that make it suitable for high-reliability applications:

  • Package Type: UB (TO-205AA)
  • Qualification: MIL-PRF-19500/543
  • Operating Temperature Range: Specified for military temperature ranges
  • Lead Finish: Tin-Lead (Sn-Pb) plating for robust solder joints

Ordering Information

The JANS2N3737UB/TR is available in a Tape and Reel (TR) format for automated assembly processes, ensuring a smooth integration into production lines. For ordering and additional product information, customers are encouraged to visit the official Microchip Technology website or contact authorized distributors.

Microchip Technology's dedication to providing high-quality, reliable components like the JANS2N3737UB/TR underscores their position as a trusted partner in the aerospace and defense industries.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess