EN
  • EN
  • DE

X2816CP-20

Part No X2816CP-20
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403857-X2816CP-20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X2816CP-20 CAD Model

Description

The Intersil X2816CP-20 is a 16K (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) that provides a non-volatile memory solution. This device is well-suited for applications that demand a larger memory capacity compared to smaller EEPROMs, along with the assurance of data retention even when power is interrupted. The '20' likely indicates an access time of 200ns, and 'CP' might refer to a specific package type or temperature range.

Applications

  • Embedded Systems: Stores firmware images, configuration parameters, and calibration data in a variety of embedded systems.
  • Industrial Control Systems: Commonly used in PLCs and industrial automation equipment for storing operating parameters, program code, and recipe data.
  • Instrumentation and Measurement Devices: Employs it for storing calibration curves, lookup tables, and other essential data, ensuring long-term data integrity.
  • Automotive Electronics: Find applications in automotive ECUs and other control modules to store configuration data, diagnostic information, and software code.
  • Telecommunications Equipment: Used in routers, switches, and other network devices for storing configuration settings, network protocols, and routing tables.

Features

  • 16K (2048 x 8) EEPROM: Offers a 16384-bit non-volatile memory capacity, organized as 2048 bytes of 8 bits each.
  • Non-Volatile Storage: Maintains data integrity even when power is removed.
  • Fast Access Time: Features a fast access time (likely 200ns), ensuring swift data retrieval.
  • Electrically Erasable and Programmable: Makes data erasure and reprogramming straightforward via electrical signals.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • High Endurance: Designed to withstand a significant number of write/erase cycles, ensuring longevity.
  • TTL Compatible: Seamlessly interfaces with TTL logic circuits.

Benefits

  • Reliable Data Storage: Provides dependable data storage and retrieval, even in harsh environments.
  • Flexibility: Allows for easy data updates and modifications without needing to physically replace the memory chip.
  • Cost-Effective Solution: Presents a budget-friendly solution for meeting non-volatile memory requirements.
  • Simplified System Design: Streamlines system design by offering a single-chip solution for non-volatile memory needs.
  • Reduced Power Consumption: Contributes to lowering power consumption, thereby extending battery life in portable applications.
  • Easy Integration: Integrates smoothly into a wide array of electronic systems.

Additional Details

The X2816CP-20 typically operates from a single 5V power supply and is designed with standard JEDEC pinouts for easy system integration. The endurance rating, indicating the number of reliable write/erase cycles, is a key performance parameter. The access time is critical for determining the overall performance of the memory system. The designation 'CP' probably represents a specific package or operating temperature range; details would require specific datasheets. Overall, this EEPROM is ideal for applications requiring larger memory capacity, reliable data storage, and quick access times in diverse settings.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess