EN
  • EN
  • DE
  • IT

JANTX1N4454-1

Part No JANTX1N4454-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Standard 50 V 200mA Through Hole DO-35 (DO-204AH)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/144
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922320-JANTX1N4454-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N4454-1 CAD Model

Description

Product Overview: JANTX1N4454-1 by Microchip Technology

The JANTX1N4454-1 from Microchip Technology is a high-reliability discrete diode, specifically designed to meet the stringent requirements of military and aerospace applications. This small signal switching diode is a part of Microchip's extensive range of semiconductor products known for their durability and performance in extreme conditions.

Key Features

  • High Reliability: The JANTX1N4454-1 is constructed to meet or exceed the requirements of the MIL-PRF-19500/435 specification, ensuring top-notch performance and consistency in the most demanding environments.
  • Hermetically Sealed: Encased in a hermetic package, this diode offers superior protection against moisture and other environmental contaminants, making it ideal for use in harsh conditions.
  • Fast Switching Speed: Engineered for quick response, this diode provides fast switching capabilities, which is essential for high-frequency applications.
  • Low Forward Voltage Drop: The JANTX1N4454-1 boasts a low forward voltage drop, contributing to its efficiency and making it suitable for low-voltage applications.
  • Controlled Avalanche Characteristics: This diode is capable of withstanding high surge conditions, ensuring reliability and a longer lifespan.

Applications

Designed for versatility, the JANTX1N4454-1 is used in a wide array of applications, including but not limited to:

  • Power supply circuits
  • High-speed switching systems
  • Logic circuits
  • Wave shaping
  • Pulse generators

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for their products. The JANTX1N4454-1 is backed by Microchip's customer support and extensive design resources, ensuring that customers receive the assistance they need from prototype to production. With its robust design and Microchip's dedication to quality, the JANTX1N4454-1 is a reliable choice for mission-critical applications where failure is not an option.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess