EN
  • EN
  • DE

JANTX1N4946

Part No JANTX1N4946
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 600 V 1A Through Hole
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/359
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package A, Axial
Family Name 1N4946
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-2383, 1086-2383-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922321-JANTX1N4946
Ultra Librarian 3D Model Ultra Librarian JANTX1N4946 CAD Model

Description

The JANTX1N4946, crafted by the renowned Microchip Technology, is a high-reliability, military-grade transient voltage suppressor (TVS) diode. This robust component is specifically designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning, nuclear electromagnetic pulses (NEMP), and other sudden electrical disturbances that are common in harsh environments.

Key Features

  • Voltage Range: The device offers a standoff voltage range that ensures protection for various circuit configurations, making it a versatile choice for a wide array of applications.
  • High Surge Capability: With its ability to handle significant surge currents, the JANTX1N4946 is an ideal solution for circuits requiring robust surge protection.
  • Hermetically Sealed: The diode is hermetically sealed, providing it with superior reliability and performance under extreme conditions, including moisture and other environmental factors that could otherwise compromise the integrity of the device.
  • Military Standards: As a JANTX-level product, this diode meets stringent military standards for performance and reliability, ensuring that it can withstand the rigorous demands of military and aerospace applications.
  • Temperature Range: It operates effectively across a wide temperature range, making it suitable for use in environments with extreme temperature variations.

Applications

The JANTX1N4946 is engineered to meet the needs of critical applications in the military, aerospace, and defense sectors. Its ability to protect against high-energy transients makes it an essential component in:

  • Avionic systems
  • Communication equipment
  • Power supply circuits
  • Satellite and space systems
  • Radar and sonar platforms

Quality and Reliability

Microchip Technology's commitment to quality ensures that the JANTX1N4946 TVS diode not only meets the rigorous MIL-PRF-19500/499B standards but also undergoes stringent testing procedures to guarantee performance under the most demanding conditions. This dedication to excellence provides customers with a product that they can trust for mission-critical applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess