EN
  • EN
  • DE

JANTX1N5556

Part No JANTX1N5556
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 40.3VWM 63.5VC DO13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 63.5V Clamp 24A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/500
Package Bulk
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13 (DO-202AA)
Family Name 1N5556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-15761, 1086-15761-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922323-JANTX1N5556
Ultra Librarian 3D Model Ultra Librarian JANTX1N5556 CAD Model

Description

The JANTX1N5556 is a high-quality semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the stringent requirements of the aerospace and military industries, offering outstanding reliability and performance under harsh conditions.

Key Features

  • High Voltage Capability: The JANTX1N5556 is capable of withstanding high voltage environments, making it suitable for power regulation and distribution systems in aerospace and military applications.
  • Robust Temperature Range: This device operates effectively across a wide temperature range, ensuring reliability in extreme thermal conditions that are common in aerospace and defense operations.
  • Hermetically Sealed: The hermetic seal provides maximum protection against environmental factors such as moisture, dust, and other contaminants that could otherwise compromise the device's performance and longevity.
  • Compliance with Military Standards: The JANTX1N5556 meets the rigorous Joint Army-Navy (JAN) specifications for electronic components, which includes passing stringent testing for quality and reliability.

Applications

The JANTX1N5556 is primarily used in military and aerospace applications where high-reliability components are critical. This includes:

  • Power supply systems
  • Avionics
  • Communications equipment
  • Missile and weapons systems
  • Satellites

Technical Specifications

Parameter Value Part Number JANTX1N5556 Manufacturer Microchip Technology Package/Case DO-35 Operating Temperature Range -65°C to +175°C

For engineers and designers working on mission-critical projects, the JANTX1N5556 from Microchip Technology offers the assurance of a product that won't fail when it's needed the most. With its robust design and adherence to military standards, this component is the go-to choice for applications demanding the highest level of reliability.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess