EN
  • EN
  • DE

JANTX1N6157A

Part No JANTX1N6157A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 32.7VWM 59.1VC C AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/516
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 32.7V
Voltage - Breakdown (Min) 40.9V
Voltage - Clamping (Max) @ Ipp 59.1V
Current - Peak Pulse (10/1000µs) 25.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case G, Axial
Supplier Device Package C, Axial
Base Product Number 1N6157
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 876179-JANTX1N6157A
Ultra Librarian 3D Model Ultra Librarian JANTX1N6157A CAD Model

Description

The JANTX1N6157A is a high-reliability transient voltage suppressor (TVS) diode, meticulously crafted by Microchip Technology. This robust component is specifically designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning, load switch, and other disruptive events.

Key Features

  • Voltage Range: This device is engineered to operate effectively with a standoff voltage range, ensuring versatility across various applications.
  • Peak Pulse Power: It boasts an impressive peak pulse power dissipation, providing a robust shield against high-energy transients.
  • High Reliability: As part of the JANTX series, the JANTX1N6157A meets stringent military standards for performance and reliability, making it suitable for mission-critical applications.
  • Hermetic Packaging: Encased in a hermetically sealed package, the diode is protected from environmental factors, contributing to its long operational life and stability.

Applications

The JANTX1N6157A is ideal for deployment in high-reliability environments where consistent performance and protection are paramount. Its applications span across:

  • Aerospace and Defense Systems
  • Communication Equipment
  • Industrial Electronics
  • Power Supply Circuits
  • Medical Devices

Quality and Standards

Adhering to the rigorous Joint Army-Navy (JAN) quality level, the JANTX1N6157A is certified to perform under harsh conditions. Each device undergoes comprehensive testing to ensure it meets the exacting requirements of the military standards.

Technical Specifications

Parameter Value Standoff Voltage Specific Range (V) Peak Pulse Power Dissipation High (W) Operating Temperature Specified Range (°C) Package Type Hermetically Sealed

For detailed specifications and operational parameters, refer to the datasheet provided by Microchip Technology.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8671 $71.7342
4+ $29.4294 $117.7176
7+ $28.5098 $199.5686
9+ $27.5901 $248.3109
11+ $26.6705 $293.3755
15+ $23.9114 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
In Stock: 190 pieces Factory Stock: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess