EN
  • EN
  • DE

JANTX1N6765

Part No JANTX1N6765
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 12A TO254
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 12 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Capacitance @ Vr, F 300pF @ 5V, 1MHz
Mounting Type Through Hole
Package / Case TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package TO-254
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 922338-JANTX1N6765
Ultra Librarian 3D Model Ultra Librarian JANTX1N6765 CAD Model

Description

Introducing the JANTX1N6765 Power MOSFET from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the JANTX1N6765, a high-reliability Power MOSFET designed to meet the rigorous standards of the military and aerospace industries. This device is part of the JAN (Joint Army/Navy) series, which signifies that it has passed stringent testing and quality control measures.

Key Features of the JANTX1N6765

  • High Efficiency: The JANTX1N6765 offers low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-sensitive applications.
  • Durable Construction: Built to withstand extreme conditions, this MOSFET can operate reliably in a wide temperature range, ensuring performance stability in challenging environments.
  • High-Speed Switching: The fast switching capabilities of the JANTX1N6765 reduce energy losses during power conversion, which is critical for high-speed applications.
  • Radiation Hardened: As a radiation-hardened component, it is designed to resist the damaging effects of radiation, a necessary feature for space and military applications.

Applications

The JANTX1N6765 is versatile and can be used in a variety of applications, including:

  • Power supply systems in military and aerospace sectors
  • High-reliability commercial systems
  • Satellite and space exploration equipment
  • Avionic power distribution networks

Quality and Reliability

Microchip Technology's commitment to quality is evident in the JANTX1N6765. Each component is subjected to rigorous testing protocols to ensure it meets the JANTX military standards for performance and reliability. Customers can trust in the robustness and durability of this product for their critical applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit Microchip Technology's official website or contact their customer support team. The JANTX1N6765 is not just a component; it is a promise of quality, reliability, and performance in the most demanding situations.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess