EN
  • EN
  • DE

JANTX1N964B-1

Part No JANTX1N964B-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 500MW DO35  /  Zener Diode 13 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/127
Package Bulk
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 13 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N964
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-15469,1086-15469-MIL
Standard Package 1
Win Source Part Number 1206313-JANTX1N964B-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N964B-1 CAD Model

Description

The JANTX1N964B-1 is a robust and reliable zener diode from the reputable manufacturer Microchip Technology. This component is specifically designed to meet the stringent requirements of the military standards, offering exceptional performance and durability for high-reliability applications.

Key Features

  • Voltage Regulation: The JANTX1N964B-1 provides a zener voltage of 15.2 volts, making it suitable for precision voltage regulation tasks in complex electronic systems.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this zener diode can handle significant levels of power while maintaining its voltage regulation capabilities.
  • Temperature Stability: The device features excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Military Standards: As a JANTX-level product, it meets the MIL-PRF-19500/470 specifications, which means it has been tested and approved for military use.
  • Package: Encased in a durable DO-35 glass package, the JANTX1N964B-1 is designed for through-hole mounting, providing ease of integration into existing designs.
  • Quality Assurance: This diode undergoes rigorous testing to ensure high reliability, including thermal shock, mechanical vibration, and moisture resistance tests.

Applications

The JANTX1N964B-1 is ideal for a variety of mission-critical applications where failure is not an option. These include:

  • Power supply regulation in aerospace and defense systems
  • Voltage stabilization for sensitive communication equipment
  • Protection circuits in satellite and radar technologies
  • Electronic systems in extreme environments

Ordering Information

To purchase the JANTX1N964B-1 or to request more information, customers can visit Microchip Technology's official website or contact authorized distributors. With its military-grade quality and dependable performance, the JANTX1N964B-1 is an excellent choice for engineers and procurement specialists looking for a zener diode that won't compromise on reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7419 $60.3218
52+ $2.2499 $116.9948
80+ $2.1795 $174.3600
110+ $2.1092 $232.0120
142+ $2.0390 $289.5380
190+ $1.8279 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess