EN
  • EN
  • DE

JANTX2N2907AUA

Part No JANTX2N2907AUA
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.6A UA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/291
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 500 mW
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package UA
Base Product Number 2N2907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1378726-JANTX2N2907AUA
Ultra Librarian 3D Model Ultra Librarian JANTX2N2907AUA CAD Model

Description

Microchip Technology's JANTX2N2907AUA

The JANTX2N2907AUA is a high-quality, military-grade bipolar PNP transistor designed and manufactured by Microchip Technology. This transistor is part of the JAN series, which stands for Joint Army-Navy, indicating that it meets the stringent requirements of military specifications. It's a reliable component for high-performance applications that demand the utmost in reliability and consistency under harsh conditions.

The JANTX2N2907AUA is encapsulated in a UA package, which is a compact, surface-mount form factor that is suitable for space-constrained applications. This package is designed to optimize board space without compromising performance, making it an ideal choice for dense circuit designs.

With its PNP polarity, the JANTX2N2907AUA is adept at amplification and switching applications. It is characterized by its high current gain and low saturation voltage, which makes it efficient in power management circuits. The device is capable of handling moderate power levels and can be used in a variety of analog circuits, such as amplifiers and regulators, as well as in digital switching circuits.

The robust construction of the JANTX2N2907AUA ensures that it can withstand extreme temperatures and mechanical stresses, which is critical for military and aerospace applications. Its performance is stable over a wide range of environmental conditions, ensuring that it delivers consistent results whether it's on the ground or in the air.

Key specifications of the JANTX2N2907AUA include a collector-emitter voltage (VCEO) of 60V, collector-base voltage (VCBO) of 60V, emitter-base voltage (VEBO) of 5V, and collector current (IC) of up to 600mA. These parameters ensure that the transistor can handle a significant amount of power for its size. Additionally, its high switching speed makes it suitable for high-frequency operations.

In summary, the JANTX2N2907AUA from Microchip Technology is a military-grade transistor that offers reliable performance in demanding conditions. Its compact surface-mount package, combined with its robust electrical characteristics, make it a versatile choice for a wide range of applications where quality and dependability are paramount.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess