EN
  • EN
  • DE

JANTX2N3635

Part No JANTX2N3635
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 140V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor PNP 140 V 1 A - 1 W Through Hole TO-39 (TO-205AD)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/357
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39 (TO-205AD)
Family Name 2N3635
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-20869, 1086-20869-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922351-JANTX2N3635
Ultra Librarian 3D Model Ultra Librarian JANTX2N3635 CAD Model

Description

The JANTX2N3635 is a high-performance, NPN bipolar junction transistor (BJT) manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This robust semiconductor device is designed to meet the stringent requirements of military and aerospace applications, ensuring reliability and durability in the most demanding environments.

Key Features

  • High Voltage Capability: The JANTX2N3635 is capable of withstanding high voltage conditions, making it suitable for power switching applications.
  • Fast Switching Speed: Engineered for rapid transitions, this BJT provides efficient performance in circuits requiring high-speed switching.
  • Large Current Handling: With the ability to manage significant current levels, the JANTX2N3635 is ideal for power amplification and regulation tasks.
  • Robust Thermal Performance: The device is encapsulated in a package that offers excellent thermal conduction, ensuring stability over a wide temperature range.
  • Hermetically Sealed: The transistor is hermetically sealed, offering superior protection against moisture and contaminants.
  • Military Standards Compliance: As part of the JAN series, this device meets or exceeds the requirements of the MIL-PRF-19500/476 standard, signifying its suitability for military use.

Applications

The JANTX2N3635 by Microchip Technology is versatile and can be employed in various high-demand applications, including but not limited to:

  • Power regulation modules
  • Switching power supplies
  • Motor controls
  • High-frequency inverters
  • Aerospace and defense systems

Microchip Technology's commitment to quality and performance is evident in the JANTX2N3635 transistor, making it a reliable choice for engineers and designers who require components that can consistently perform under the harshest conditions.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7374 $81.4748
3+ $33.4256 $100.2768
5+ $32.3811 $161.9055
7+ $31.3365 $219.3555
9+ $30.2920 $272.6280
12+ $27.1583 $325.8996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess