EN
  • EN
  • DE

JANTX2N3737UB/TR

Part No JANTX2N3737UB/TR
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 1.5A UB  /  Bipolar (BJT) Transistor NPN 40 V 1.5 A 500 mW Surface Mount UB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/395
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 900mV @ 100mA, 1A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 1A, 1.5V
Power - Max 500 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Supplier Device Package UB
ECCN EAR99
HTSUS 8541.21.0095
Other Names 150-JANTX2N3737UB/TR
Standard Package 1
Win Source Part Number 1018892-JANTX2N3737UB/TR
Ultra Librarian 3D Model Ultra Librarian JANTX2N3737UB/TR CAD Model

Description

Product Overview: JANTX2N3737UB/TR by Microchip Technology

The JANTX2N3737UB/TR is a high-quality electronic component manufactured by Microchip Technology, a leading provider in the semiconductor industry. This product is designed to meet stringent requirements and is particularly suitable for military and aerospace applications, where reliability and performance are of paramount importance.

Key Features

  • Reliability: The JANTX2N3737UB/TR is built to JANTX specifications, ensuring it meets the reliability standards required for military use.
  • Performance: This component offers excellent electrical characteristics, making it ideal for high-demand environments.
  • Temperature Range: It is designed to operate effectively over a wide temperature range, which is critical for extreme operating conditions.
  • Package: The device comes in a UB package, which is known for its compact size and durability, allowing it to fit into tight spaces without compromising performance.
  • Quality Control: Microchip Technology's commitment to quality ensures that each unit is thoroughly tested and verified before shipment.

Applications

The versatility of the JANTX2N3737UB/TR makes it suitable for a wide variety of high-reliability applications, including but not limited to:

  • Avionics systems
  • Communication equipment
  • Satellite and space technology
  • Defense systems
  • Navigation instruments

Technical Specifications

The JANTX2N3737UB/TR is designed to meet the rigorous standards of military specifications. Its technical specifications are made available by Microchip Technology for engineers and professionals to review to ensure it meets their application's requirements.

Ordering Information

Product availability and purchasing options for the JANTX2N3737UB/TR can be obtained directly through Microchip Technology's sales channels or authorized distributors. Detailed ordering information, including part numbers and packaging details, is provided to assist with the procurement process.

In summary, the JANTX2N3737UB/TR from Microchip Technology is a robust and reliable component that offers the performance needed for critical applications in the military and aerospace sectors. Its adherence to military standards underscores its suitability for use in systems where failure is not an option.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess