EN
  • EN
  • DE

JANTX2N3868S

Part No JANTX2N3868S
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.003A TO39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 3 A - 1 W Through Hole TO-39 (TO-205AD)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/350
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39 (TO-205AD)
Family Name 2N3868
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-20930, 1086-20930-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922353-JANTX2N3868S
Ultra Librarian 3D Model Ultra Librarian JANTX2N3868S CAD Model

Description

The JANTX2N3868S, manufactured by Microchip Technology, is a robust and reliable semiconductor device designed to meet the stringent requirements of the aerospace and military sectors. This high-quality NPN transistor is specifically engineered to provide exceptional performance in a wide range of demanding applications.

Key Features

  • High Reliability: The JANTX2N3868S is a JAN (Joint Army/Navy) level product, ensuring it meets the rigorous standards for reliability and performance in critical applications.
  • Voltage & Current Specifications: It is capable of withstanding high voltage and current conditions, making it suitable for power regulation and amplification tasks.
  • Temperature Range: This device operates effectively over a broad temperature range, maintaining stability and functionality in extreme conditions.
  • Hermetic Packaging: The transistor is housed in a hermetic package, which provides superior protection against environmental factors such as moisture and dust, ensuring long-term reliability.

Applications

The JANTX2N3868S is ideal for a variety of high-performance applications, including:

  • Power supply systems
  • Switching circuits
  • Linear amplifiers
  • Pulse circuits
  • Military communication equipment
  • Aerospace electronics

Quality and Certification

Microchip Technology's commitment to quality is evident in the JANTX2N3868S, which is manufactured in facilities certified to industry standards. The device complies with the MIL-PRF-19500/477 specification, ensuring it meets the military's precise quality and performance criteria.

Technical Support and Availability

Microchip Technology provides comprehensive technical support for the JANTX2N3868S, including detailed datasheets, application notes, and customer service. The company's global distribution network ensures product availability and timely delivery to customers worldwide.

For those seeking a high-quality, military-grade NPN transistor, the JANTX2N3868S from Microchip Technology stands out as a premier choice, offering unmatched performance and reliability in the most challenging environments.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess