EN
  • EN
  • DE

2SD974

Part No 2SD974
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126682-2SD974
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD974 CAD Model

Description

The 2SD974 is a silicon NPN epitaxial planar transistor manufactured by Hitachi, Ltd. It is designed for use in various high-power amplification and switching applications.

Applications:

  • Power Amplifiers: Used in audio power amplifiers to amplify audio signals to drive speakers.
  • Switching Regulators: Employed in switching regulators for voltage conversion and regulation.
  • DC-DC Converters: Integrated into DC-DC converters for converting direct current from one voltage level to another.
  • Motor Control: Utilized in motor control circuits for controlling the speed and direction of motors.
  • General Purpose Amplification: Suitable for general-purpose amplification in various electronic circuits.

Features:

  • High Collector Current: Capable of handling high collector current, making it suitable for high-power applications.
  • High Voltage: Features a high collector-emitter voltage rating.
  • Low Saturation Voltage: Exhibits low saturation voltage, resulting in efficient switching performance.
  • Fast Switching Speed: Offers fast switching speed for efficient operation in switching circuits.
  • High Power Dissipation: Designed to handle high power dissipation.

Benefits:

  • Efficient Power Amplification: Provides efficient power amplification due to its high current and voltage capabilities.
  • Reliable Switching: Offers reliable switching performance in switching regulators and DC-DC converters.
  • Versatile Application: Suitable for a wide range of applications, including power amplifiers, switching regulators, and motor control circuits.
  • Robust Performance: Delivers robust performance in various operating conditions.
  • Improved System Efficiency: Helps improve system efficiency due to its low saturation voltage and fast switching speed.

Technical Specifications:

The 2SD974 typically has the following specifications:

  • Collector-Emitter Voltage (VCEO): 150V
  • Collector Current (IC): 7A
  • Power Dissipation (PC): 80W
  • DC Current Gain (hFE): Typically between 40 and 140 (depending on the specific grade)
  • Operating Temperature Range: -55°C to +150°C

The device is typically available in a TO-3P package.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess