ON Semiconductor 2SB1700 Bipolar Transistor
The ON Semiconductor 2SB1700 is a PNP bipolar junction transistor (BJT) designed for use in high-power and high-frequency applications. This semiconductor device is known for its excellent amplification and switching characteristics, making it a versatile component in various electronic circuits.
Key Features:
- High Current Capacity: The 2SB1700 is capable of handling high current loads, making it suitable for power amplification tasks.
- Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which improves efficiency by reducing power dissipation during operation.
- Fast Switching Speed: With its rapid switching capabilities, the 2SB1700 is ideal for high-frequency applications.
- High Power Dissipation: This transistor can dissipate a significant amount of power, allowing it to handle tougher tasks without overheating.
Applications:
The 2SB1700 transistor is commonly used in a wide range of electronic devices and circuits. Some of the typical applications include:
- Audio Power Amplifiers
- Power Supply Regulators
- DC-DC Converters
- Motor Controllers
- Switching Applications
Specifications:
Parameter
Value
Transistor Polarity
PNP
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
2A
Power Dissipation (P<sub>D)
25W
Operating Junction Temperature (T<sub>j)
-55°C to +150°C
With its robust performance and reliability, the ON Semiconductor 2SB1700 is an excellent choice for designers and engineers looking for a high-quality PNP transistor. Whether it's for audio amplification or power regulation, the 2SB1700 provides the functionality needed to ensure smooth and efficient operation in your electronic projects.