EN
  • EN
  • DE

FDBL0120N40

Part No FDBL0120N40
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 240A 8HPSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features N-Channel 40 V 240A (Tc) 300W (Tj) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL0120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL0120N40TR, FDBL0120N40CT, FDBL0120N40DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871594-FDBL0120N40
Ultra Librarian 3D Model Ultra Librarian FDBL0120N40 CAD Model

Description

The ON Semiconductor FDBL0120N40 is a state-of-the-art N-Channel PowerTrench® MOSFET designed to deliver high efficiency and performance for a wide range of applications. This powerful MOSFET is an ideal choice for engineers looking to improve power density and efficiency in their designs, thanks to its low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The FDBL0120N40 boasts an extremely low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 120A, this MOSFET can handle high current applications with ease.
  • High Voltage Rating: The device is rated for a maximum drain-source voltage (V<sub>DSS) of 40V, making it suitable for a broad range of power applications.
  • Fast Switching Performance: The fast switching characteristics of the FDBL0120N40 reduce switching losses and improve performance in high-frequency power conversion systems.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology minimizes on-state resistance while maintaining superior switching performance, which is critical for efficient power management.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliability and longevity even under high temperature operating conditions.

Applications

The FDBL0120N40 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply units (PSUs)
  • Synchronous rectification
  • Motor drives
  • Automotive systems
  • Renewable energy inverters

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The FDBL0120N40 is built to meet the stringent requirements of the industrial and automotive markets, ensuring reliability and performance even in the most challenging environments.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7502 $52.5028
33+ $3.0771 $101.5443
51+ $2.9809 $152.0259
70+ $2.8848 $201.9360
90+ $2.7886 $250.9740
120+ $2.5001 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess