EN
  • EN
  • DE

JANTX2N4150S

Part No JANTX2N4150S
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 70V 10A TO-39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 70 V 10 A - 1 W Through Hole TO-39 (TO-205AD)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/394
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39 (TO-205AD)
Family Name 2N4150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-15520, 1086-15520-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922354-JANTX2N4150S
Ultra Librarian 3D Model Ultra Librarian JANTX2N4150S CAD Model

Description

Microchip Technology's JANTX2N4150S is a high-reliability, military-grade silicon-controlled rectifier (SCR) designed to meet the stringent requirements of aerospace, defense, and other critical applications. This robust semiconductor device is engineered to deliver consistent performance and durability in the most demanding environments.

Key Features

  • High Reliability: The JANTX2N4150S is manufactured to meet the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring top-tier quality and performance.
  • Stable Performance: With its excellent operational stability, this SCR can handle a wide range of temperatures and environmental conditions without compromising its functionality.
  • Voltage Rating: It is designed to withstand peak repetitive off-state voltage (Vdrm) and reverse blocking voltage (Vrrm) of up to 600 volts, making it suitable for high-voltage applications.
  • Current Handling: The device can manage an average forward current (It(av)) of up to 1.5 amperes, providing reliable control over power flow in circuits.
  • Fast Switching: The JANTX2N4150S offers fast switching capabilities, which is essential for applications requiring quick response times.
  • Hermetic Packaging: This SCR is encapsulated in a hermetically sealed package, protecting it from moisture and other environmental hazards.

Applications

The JANTX2N4150S is ideal for a variety of high-reliability applications, including but not limited to:

  • Power supply regulation and control
  • Motor control systems
  • Aerospace and avionics systems
  • Military communication equipment
  • Industrial automation

Quality Assurance

Microchip Technology's commitment to quality is evident in the JANTX2N4150S, which undergoes rigorous testing and quality control measures. Each device is subjected to a series of inspections and tests to verify its performance and reliability, ensuring that it meets the stringent requirements of military and aerospace applications.

With its combination of high reliability, robust performance, and versatile applications, the JANTX2N4150S from Microchip Technology stands out as a superior choice for designers and engineers looking for a dependable SCR solution.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1614 $60.6456
9+ $12.4401 $111.9609
13+ $12.0514 $156.6682
18+ $11.6626 $209.9268
23+ $11.2739 $259.2997
30+ $10.1076 $303.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess