EN
  • EN
  • DE

JANTX2N6284

Part No JANTX2N6284
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 20A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN - Darlington 100 V 20 A - 175 W Through Hole TO-204AA (TO-3)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/504
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-204AA, TO-3
Case / Package TO-204AA (TO-3)
Family Name 2N6284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-15536, 1086-15536-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922356-JANTX2N6284
Ultra Librarian 3D Model Ultra Librarian JANTX2N6284 CAD Model

Description

Product Overview: JANTX2N6284

The JANTX2N6284 is a robust power transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality component is part of Microchip's extensive range of semiconductor products and is specifically engineered to meet the stringent requirements of the aerospace and military industries.

Key Features

  • High Power Rating: The JANTX2N6284 is capable of handling high power applications, making it suitable for demanding environments where reliability and performance are critical.
  • Durable Construction: Built to withstand extreme conditions, this transistor is designed with a rugged package ensuring its durability and longevity in harsh environments.
  • Compliant with Military Standards: As indicated by the "JANTX" prefix, this transistor meets the MIL-PRF-19500/597 specification, ensuring its quality and reliability for military applications.
  • High Current Capability: The device can manage significant current levels, which is essential for high-power circuits and applications.
  • Wide Operating Temperature Range: The JANTX2N6284 functions effectively across a broad temperature range, guaranteeing performance stability in variable operational conditions.

Applications

The JANTX2N6284 is suitable for a variety of high-power applications, including:

  • Power regulation modules
  • Switching circuits
  • Amplifiers
  • Motor control systems
  • Aerospace and defense electronics

Technical Specifications

Some of the technical specifications for the JANTX2N6284 include:

  • Collector-Emitter Voltage (Vceo): 80V
  • Collector Current (Ic): 20A
  • Total Power Dissipation (Pd): 160W
  • Operating Junction Temperature Range: -65°C to +200°C

Microchip Technology's commitment to quality ensures that the JANTX2N6284 transistor is a reliable and effective solution for high-power and high-reliability applications. Its compliance with military specifications makes it an excellent choice for projects that cannot afford compromises in quality or performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess