EN
  • EN
  • DE

JANTXV1N6642

Part No JANTXV1N6642
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 300MA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Standard 100 V 300mA Through Hole
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/578
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package Axial
Family Name 1N6642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1086-15584, 1086-15584-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922366-JANTXV1N6642
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6642 CAD Model

Description

The JANTXV1N6642 is a high-reliability, controlled avalanche silicon rectifier diode, meticulously manufactured by Microchip Technology. It is specifically designed to meet the stringent requirements of military and aerospace applications. This diode is part of the JAN, JANTX, and JANTXV series, which are well-known for their exceptional quality and performance under extreme conditions.

Key Features

  • Voltage Rating: The JANTXV1N6642 has a maximum reverse voltage rating of 75 volts, making it suitable for a wide range of applications in power supply and control systems.
  • Current Capacity: It is capable of handling a forward current of up to 500 mA, ensuring reliable operation in high-demand circuits.
  • Hermetically Sealed: The diode comes in a hermetically sealed package, providing protection against harsh environmental conditions such as moisture, dust, and temperature extremes.
  • Controlled Avalanche Characteristics: It is designed to sustain transient over-voltage events, offering robust performance for circuits that may experience voltage spikes.
  • High Reliability: As a JANTXV-level product, it meets the rigorous standards of MIL-PRF-19500, ensuring top-tier reliability for mission-critical applications.

Applications

The JANTXV1N6642 is ideal for use in a variety of military and aerospace electronics, including:

  • Power supply protection circuits
  • Voltage regulation modules
  • Switching power supplies
  • High-reliability instrumentation
  • Communication systems

Quality and Certification

Microchip Technology's commitment to quality is reflected in the JANTXV1N6642's certification to the stringent MIL-PRF-19500 quality standard. This ensures that each diode provides consistent performance and reliability. The JANTXV designation indicates that the device has undergone additional testing and screening processes, offering enhanced assurance for applications where failure is not an option.

Ordering Information

To acquire the JANTXV1N6642 diode for your project, contact an authorized Microchip Technology distributor or visit the Microchip Technology website for direct purchasing options. Ensure to specify the JANTXV1N6642 part number to receive the exact product that meets your high-reliability application needs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3504 $58.0512
8+ $15.8772 $127.0176
12+ $15.3811 $184.5732
16+ $14.8849 $238.1584
21+ $14.3888 $302.1648
27+ $12.9003 $348.3081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 729 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess