EN
  • EN
  • DE

JANTXV2N930

Part No JANTXV2N930
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.03A TO18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor NPN 45 V 30 mA - 300 mW Through Hole TO-18
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/253
Package Bulk
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-206AA, TO-18-3 Metal Can
Case / Package TO-18
Family Name 2N930
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-3099, 1086-3099-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922377-JANTXV2N930
Ultra Librarian 3D Model Ultra Librarian JANTXV2N930 CAD Model

Description

Microchip Technology's JANTXV2N930

The JANTXV2N930 from Microchip Technology is a high-performance, small signal silicon NPN transistor designed to meet the stringent requirements of military applications. This transistor is part of Microchip's JAN (Joint Army/Navy) series, which signifies that it meets the reliability standards for military-grade electronic components. The "V" in its designation indicates that it has been subjected to additional testing and screening processes to ensure even greater reliability, as required for mission-critical applications.

With its robust construction, the JANTXV2N930 is capable of operating in extreme environmental conditions, including high temperatures, humidity, and mechanical stresses. This makes it an ideal choice for use in aerospace, defense, and other high-reliability industries where component failure is not an option.

Key features of the JANTXV2N930 include:

  • High current gain bandwidth product, which ensures good performance in high-frequency applications.
  • Low leakage current, minimizing power loss and improving efficiency.
  • Fast switching times, which is essential for high-speed circuits.
  • Hermetically sealed packaging, providing protection against moisture and other environmental contaminants.
  • Qualified to MIL-PRF-19500 specifications, guaranteeing its suitability for military and aerospace use.

The JANTXV2N930 is designed not only for durability but also for versatility. It can be used in a wide range of applications, including amplifiers, oscillators, switching circuits, and other electronic systems that require high-reliability components. Its small size also makes it suitable for use in compact devices where space is at a premium.

Microchip Technology's commitment to quality ensures that the JANTXV2N930 transistor is manufactured to the highest standards, with each unit rigorously tested to maintain consistent performance. For designers and engineers looking for reliable components that can withstand the rigors of demanding environments, the JANTXV2N930 is an excellent choice.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess