EN
  • EN
  • DE

WTC9435

Part No WTC9435
Manufacturer Weitron Technology
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1280652-WTC9435
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WTC9435 CAD Model

Description

The WTC9435 is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Weitron Technology. It is designed for applications requiring efficient power switching and load management. This MOSFET is commonly used in portable devices, power management circuits, and motor control applications due to its low on-resistance and fast switching speeds.

Applications:

  • Power Management in Portable Devices: Load switching and power distribution in smartphones, tablets, and laptops.
  • Battery Management Systems (BMS): Protection and control in battery charging and discharging circuits.
  • DC-DC Converters: Voltage regulation and power conversion in various electronic devices.
  • Motor Control: Driving small DC motors in toys, robotics, and other applications.
  • Load Switching: Controlling power to various loads in automotive and industrial equipment.

Features:

  • P-Channel MOSFET: Allows for easy control of positive voltage rails.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables rapid switching, suitable for high-frequency applications.
  • Low Gate Threshold Voltage: Requires minimal voltage to turn on the transistor.
  • High Drain-Source Voltage (VDS): Supports a wide range of operating voltages.
  • Surface Mount Package: Facilitates easy integration into PCB designs.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation, leading to longer battery life or reduced heat generation.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching applications.
  • Reliable Performance: Robust design ensures stable and consistent performance under various operating conditions.
  • Compact Size: Surface mount package saves board space, enabling smaller and more compact designs.
  • Enhanced System Protection: Integrated protection features such as over-voltage and over-current protection can be present.

Additional Details:

The WTC9435 typically comes in a small surface-mount package such as a SOP-8 or similar. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The datasheet provides detailed information on these parameters, as well as thermal resistance and switching characteristics. The device's performance is influenced by factors such as gate drive voltage, operating temperature, and load current. Application notes and reference designs are often available from Weitron Technology to assist designers in implementing the WTC9435 in their applications. Always refer to the official datasheet for accurate and up-to-date specifications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $8.5447
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess