EN
  • EN
  • DE

JV2N3019S

Part No JV2N3019S
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066437-JV2N3019S
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JV2N3019S CAD Model

Description

Microchip Technology's JV2N3019S Transistor

The JV2N3019S is a high-performance NPN transistor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This semiconductor device is designed for a wide range of applications, including amplification and switching operations in industrial, commercial, and consumer electronics. The JV2N3019S is known for its reliability and efficiency, making it a preferred choice for engineers and designers.

Key Features

  • Type: NPN Bipolar Transistor
  • Package: TO-18 metal can for robustness and heat dissipation
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to a specified limit, providing reliable operation in various circuits.
  • Collector Current (Ic): Supports a maximum continuous collector current, ensuring suitability for a range of power applications.
  • Power Dissipation (Pd): High power dissipation rating, enabling the transistor to handle significant power levels without overheating.
  • DC Current Gain (hFE): Offers a high current gain, which is essential for amplification purposes and ensures efficient current control.
  • Operating Temperature Range: Designed to operate within a specific temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The JV2N3019S transistor from Microchip Technology is versatile and can be used in a variety of electronic circuits. Its applications include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching power supplies
  • Motor control circuits
  • Linear and digital integrated circuits

With its robust design and reliable performance, the JV2N3019S is well-suited for both hobbyist projects and commercial products that require a durable and efficient transistor. Microchip Technology's commitment to quality ensures that the JV2N3019S meets the highest standards, providing a dependable component for electronic designs.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit Microchip Technology's official website or contact their support team for technical assistance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess