EN
  • EN
  • DE

KSZ8091RNDCA-TR

Part No KSZ8091RNDCA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Full Ethernet 24-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name KSZ8091
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ8091RNDCATR, KSZ8091RNDCA-DKR, KSZ8091RNDCA-CT, KSZ8091RNDCATR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922541-KSZ8091RNDCA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8091RNDCA-TR CAD Model

Description

Microchip Technology KSZ8091RNDCA-TR Ethernet Transceiver

The KSZ8091RNDCA-TR from Microchip Technology is a robust and highly integrated Ethernet transceiver that facilitates reliable network connectivity with a focus on compactness and energy efficiency. Designed for fast Ethernet applications, this transceiver supports 10Base-T and 100Base-TX signaling, making it suitable for a variety of networking environments.

This single-chip solution is part of the KSZ8091 family and comes in a compact 24-pin QFN package, which is ideal for space-constrained applications. The KSZ8091RNDCA-TR is tailored to meet the rigorous demands of the industrial, automotive, and consumer markets, providing a flexible interface for embedded systems, IoT devices, and smart home networking equipment.

Key features of the KSZ8091RNDCA-TR include:

  • Energy Efficiency: The KSZ8091RNDCA-TR incorporates energy-efficient Ethernet (EEE) capabilities compliant with IEEE 802.3az standards, reducing power consumption during periods of low data activity.
  • LinkMD® Cable Diagnostic: This feature enables the detection of common cable faults, which is invaluable for troubleshooting and maintaining network integrity.
  • HP Auto MDI/MDI-X: This function automatically corrects crossover errors without the need for crossover cables, simplifying network setup and configuration.
  • Robust ESD Protection: The device offers built-in electrostatic discharge protection, enhancing its resilience in electrically noisy environments.
  • Programmable LED Outputs: For easy network status indication, the transceiver includes programmable LED outputs that can be configured for various link and activity modes.

The KSZ8091RNDCA-TR is designed with a focus on ease of use and integration. It features a MII/RMII interface for versatile connection options with host processors and supports auto-negotiation to ensure the best possible network speed and duplex mode. Its low power consumption and small form factor make it an excellent choice for portable and battery-powered applications.

With its comprehensive set of features and Microchip's commitment to reliability, the KSZ8091RNDCA-TR Ethernet transceiver is an excellent choice for designers looking to enhance their networked solutions with fast, efficient, and robust communication capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3993 $55.9720
90+ $1.1482 $103.3380
135+ $1.1123 $150.1605
190+ $1.0764 $204.5160
245+ $1.0405 $254.9225
325+ $0.9329 $303.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess