EN
  • EN
  • DE

KSZ8091RNDIA-TR

Part No KSZ8091RNDIA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24QFN  /  1/1 Transceiver Full Ethernet 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number KSZ8091
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names KSZ8091RNDIA TR,KSZ8091RNDIA-CT,KSZ8091RNDIA TR-ND,KSZ8091RNDIA-DKR
Standard Package 1,000
Win Source Part Number 976208-KSZ8091RNDIA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8091RNDIA-TR CAD Model

Description

Microchip Technology's KSZ8091RNDIA-TR Ethernet Transceiver

The KSZ8091RNDIA-TR is a robust, highly integrated Ethernet transceiver from the renowned manufacturer, Microchip Technology. This state-of-the-art device is specifically designed to deliver reliable and efficient network connectivity, making it an ideal choice for embedded systems that require network communication capabilities.

Key Features:

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): Integrates all the necessary components for PHY functionalities, ensuring a compact design and ease of implementation.
  • Reduced Power Operation: Supports Energy Efficient Ethernet (EEE) standard IEEE 802.3az, which significantly reduces power consumption during periods of low data activity, making it an eco-friendly solution.
  • RMII Interface: Comes with a Reduced Media Independent Interface (RMII) for simplified connection to MAC controllers, offering a cost-effective solution for applications with limited pin counts.
  • Variable I/O Voltage: Accommodates I/O voltages from 1.8V to 3.3V, providing flexibility in interfacing with different logic levels and ensuring compatibility with a wide range of microcontrollers and processors.
  • Auto-Negotiation: Automatically configures itself for the highest performance mode, supporting 10BASE-T and 100BASE-TX network standards for seamless integration into various network environments.
  • Cable Diagnostics: Features built-in cable diagnostic capabilities that enable the detection of common cabling issues, facilitating easier maintenance and troubleshooting.
  • Robust ESD Protection: Designed with Electrostatic Discharge (ESD) protection mechanisms to withstand common electrostatic threats, enhancing the durability of the product.

Applications:

The KSZ8091RNDIA-TR is versatile and can be used in a multitude of applications where network connectivity is essential. It is particularly well-suited for:

  • Industrial automation
  • Embedded networking
  • Home networking devices
  • Networked printers and other peripherals
  • Smart home systems
  • IoT devices

With its compact size and advanced features, the KSZ8091RNDIA-TR by Microchip Technology is a reliable solution for designers and engineers looking to integrate network capabilities into their products with minimal power consumption and maximum performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7078 $51.4482
46+ $2.2218 $102.2028
70+ $2.1524 $150.6680
97+ $2.0829 $202.0413
125+ $2.0135 $251.6875
167+ $1.8052 $301.4684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess