Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 293690-LAN83C183-JD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN83C183-JD CAD Model

Description

Microchip Technology's LAN83C183-JD: A Robust Automotive Ethernet PHY

The LAN83C183-JD from Microchip Technology is a high-performance, low-power Ethernet Physical Layer Transceiver (PHY) designed for the demanding requirements of automotive applications. This state-of-the-art device is compliant with the IEEE 802.3bw-2015 standard and is specifically optimized for use in vehicle network applications, providing reliable and secure data transmission at 100Mbps over a single unshielded twisted pair (UTP) cable.

Key Features:

  • 100BASE-T1 Support: The LAN83C183-JD is designed to support the 100BASE-T1 standard, enabling fast Ethernet connections over a single twisted pair cable, which helps reduce wiring complexity and cost in automotive environments.
  • Robustness: With its automotive-grade design, the LAN83C183-JD is built to withstand the harsh conditions of the automotive environment, including extreme temperatures, vibrations, and electrical noise.
  • Energy Efficient: The device features energy-efficient Ethernet capabilities, which minimize power consumption during periods of low data activity, contributing to the overall energy efficiency of the vehicle.
  • Integrated Diagnostics: Advanced diagnostic features enable the detection and management of network link issues, ensuring high reliability and simplifying troubleshooting.
  • Small Form Factor: The compact package of the LAN83C183-JD makes it suitable for space-constrained applications, allowing for more flexibility in automotive design.

Applications:

The LAN83C183-JD PHY is ideal for a variety of applications within the automotive sector, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • On-board Diagnostics (OBD)
  • Telematics and Connectivity Modules
  • Gateway Modules

With its robust design and advanced features, the LAN83C183-JD from Microchip Technology is an excellent choice for manufacturers looking to implement reliable Ethernet connectivity in their automotive products. This PHY's combination of performance, energy efficiency, and diagnostic capabilities makes it a key component in the development of modern vehicles that require high-speed data communication networks.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / Full Speed Programmable USB Power Delivery Controller USB 3.1 3.3V T/R 9-Pin WLCSP
Lowest to $0.5505
ECAD model for FUSB302BUCX
Microchip Technology
IC ETHERNET CTRLR 10/100 64LQFP / Ethernet Controller Interface 64-LQFP (10x10)
Lowest to $21.0211
ECAD model for KSZ8441FHLI
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
ECAD model for CP2109-A01-GM
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $2.4741
ECAD model for DS2483Q+T
Microchip Technology
IC USB 3.1 GEN 1 4 PORT 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Lowest to $24.4775
ECAD model for USB7002T-I/KDX
Cypress Semiconductor Corp
IC USB 2.0 BRIDGE BULK 56SSOP / Full Speed/High Speed USB 2.0 to ATA/ATAPI Bridge USB 2.0 3.3V 56-Pin SSOP
Need more? Email Us
ECAD model for CY7C68300A-56PVXC
Microchip Technology
Standalone Mode CircLink Controller | IC CTRLR CIRCLINK TM 48-TQFP
Lowest to $125.0000
ECAD model for TMC2084-HT
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Intel
IC ETH PCI/CARDBUS CTRL 196BGA / Ethernet Controller Single Chip 10Mbps/100Mbps 3.3V 196-Pin Bag Tray
Need more? Email Us
ECAD model for GD82550EYSL4MJ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention