EN
  • EN
  • DE

LAN8710AI-EZK-TR-ABC

Part No LAN8710AI-EZK-TR-ABC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 32SQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4/4 Transceiver Full MII, RMII 32-SQFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Family Name LAN8710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number LAN8710AI-EZK-TR-ABC-ND, LAN8710AI-EZK-TR-ABCTR, LAN8710AI-EZK-TR-ABCCT, LAN8710AI-EZK-TR-ABCDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851421-LAN8710AI-EZK-TR-ABC
Ultra Librarian 3D Model Ultra Librarian LAN8710AI-EZK-TR-ABC CAD Model

Description

Microchip Technology's LAN8710AI-EZK-TR-ABC: High-Performance Ethernet Transceiver

The LAN8710AI-EZK-TR-ABC is a compact, low-power, 10BASE-T/100BASE-TX physical layer (PHY) Ethernet transceiver that offers seamless integration for embedded applications. It is designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transceiver is a perfect solution for developers looking to implement Ethernet connectivity in their designs with minimal complexity and cost.

Key Features

  • Energy Efficient: Equipped with Energy Efficient Ethernet (IEEE 802.3az) support, the LAN8710AI-EZK-TR-ABC helps reduce power consumption during periods of low data activity, making it ideal for energy-sensitive applications.
  • Small Form Factor: The device comes in a compact 32-pin QFN package, which allows for space-saving designs and is suitable for applications where board real estate is at a premium.
  • High Performance: With support for both 10Mbps and 100Mbps Ethernet speeds, this transceiver ensures robust data transmission and reliable connectivity for a wide range of applications.
  • Auto-MDIX: The inclusion of automatic MDI/MDIX crossover allows the use of direct or crossover Ethernet cables, providing flexibility in connecting to different network devices without the need for dedicated crossover ports.

Applications

With its versatile features, the LAN8710AI-EZK-TR-ABC is well-suited for a variety of applications, including:

  • Embedded systems
  • Industrial automation
  • Home networking equipment
  • Networked printers and scanners
  • Security systems
  • Smart home devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the LAN8710AI-EZK-TR-ABC is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications, ensuring long-term reliability and performance.

The LAN8710AI-EZK-TR-ABC from Microchip Technology is a testament to the company's dedication to providing innovative solutions that enhance connectivity and performance. Whether you're developing a new application or upgrading an existing system, this Ethernet transceiver is engineered to meet your needs with efficiency and flexibility.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0930 $54.6500
100+ $1.0238 $102.3800
155+ $0.9892 $153.3260
220+ $0.9200 $202.4000
285+ $0.8855 $252.3675
355+ $0.8509 $302.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess