EN
  • EN
  • DE

SN74ALVC244DW

Part No SN74ALVC244DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVC
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ALVC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74ALVC244DW,-SN74ALVC244DW-NDR,2156-SN74ALVC244DW,296-5135-5
Standard Package 25
Win Source Part Number 1204388-SN74ALVC244DW
Ultra Librarian 3D Model Ultra Librarian SN74ALVC244DW CAD Model

Description

The SN74ALVC244DW is a state-of-the-art integrated circuit from Texas Instruments, designed for optimal performance in digital systems. This particular chip belongs to the ALVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVC244DW is an octal buffer and line driver designed to ensure signal integrity while providing level shifting capabilities for mixed-voltage systems.

Key Features

  • Operational Voltage: The device operates at a voltage range of 2.3V to 3.6V, making it ideal for low-voltage applications that require efficient power usage without compromising on performance.
  • Drive Capability: With the ability to drive ±24-mA outputs, the SN74ALVC244DW is capable of driving a significant load, making it suitable for a wide range of applications.
  • Speed: It boasts a high-speed data transmission capability, which is essential for modern digital communication and processing tasks.
  • Bus Hold: The device includes a bus hold feature that prevents floating inputs and ensures stable operation, even in the absence of an input signal.
  • Compatibility: Its inputs are 5V tolerant, allowing for direct interfacing with 5V TTL logic levels without the need for additional level translators.

Applications

The versatility of the SN74ALVC244DW makes it suitable for a myriad of applications. It is commonly used in:

  • Data communication systems
  • Signal buffering and driving in bus-oriented systems
  • Level translation for mixed-voltage designs
  • Memory address drivers
  • Microprocessor or microcontroller interface

Package and Quality

The SN74ALVC244DW is available in a 20-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, and this product is no exception, offering reliable performance and durability for critical and demanding electronic systems.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the SN74ALVC244DW is an excellent choice for designers looking to incorporate a reliable octal buffer and line driver into their digital systems. Its low-voltage operation, high-speed data handling, and compatibility with various logic levels make it a versatile component in the semiconductor industry.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4618 $50.7980
265+ $0.3790 $100.4350
410+ $0.3671 $150.5110
565+ $0.3553 $200.7445
730+ $0.3434 $250.6820
975+ $0.3079 $300.2025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess