EN
  • EN
  • DE

LAN9215-MZP

Part No LAN9215-MZP
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 16-bit Non-PCI 10/100 Ethernet Controller with HP Auto-MDIX Support | IC CONTROLLER ETHERNET 100LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Supply Current 40mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-LFBGA
Supplier Device Package 100-LFBGA
Family Part Number LAN9215
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 1195034-LAN9215-MZP
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN9215-MZP CAD Model

Description

Introducing the LAN9215-MZP from Microchip Technology

The LAN9215-MZP is a high-performance, small-footprint Ethernet controller from Microchip Technology, designed to deliver reliable connectivity solutions for embedded applications. This versatile component is an ideal choice for designers looking to integrate network connectivity into their systems with minimal overhead and maximum efficiency.

At the core of the LAN9215-MZP is a powerful Ethernet MAC and PHY, providing a full-featured, single-chip solution that can handle fast Ethernet speeds of up to 100 Mbps. Its compatibility with 10BASE-T and 100BASE-TX networks ensures flexibility and ease of integration with existing network infrastructures.

This Ethernet controller is designed with a focus on simplicity and ease of use. It supports a wide array of host interfaces, including a high-speed parallel interface, which allows for direct connection to a variety of microprocessors and microcontrollers. The LAN9215-MZP is also equipped with an internal DMA engine, which significantly reduces the load on the host processor by autonomously managing data packets, thereby improving system performance and throughput.

Security and reliability are key considerations in networked devices, and the LAN9215-MZP addresses these concerns with robust features. It includes built-in support for checksum offload for both IPv4 and TCP/UDP packets, reducing the processing burden on the host and minimizing the risk of data corruption during transmission. Additionally, its integrated power-on reset and voltage regulator simplify power management and contribute to the stability of the overall system.

Designed for versatility, the LAN9215-MZP is suitable for a wide range of applications, including industrial automation, point-of-sale systems, VoIP solutions, and any embedded system requiring a stable and secure Ethernet connection. With its compact 100-pin TQFP package, it occupies minimal real estate on a PCB, making it an excellent choice for space-constrained designs.

Overall, the LAN9215-MZP from Microchip Technology represents a reliable, high-performance solution for adding Ethernet connectivity to your embedded projects. Its combination of speed, efficiency, and integrated features ensures that your designs stay connected and secure in an increasingly networked world.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5889 $50.3001
22+ $4.5857 $100.8854
34+ $4.4424 $151.0416
47+ $4.2991 $202.0577
61+ $4.1558 $253.5038
81+ $3.7259 $301.7979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,865 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess