EN
  • EN
  • DE

LAN9313-NU-TR

Part No LAN9313-NU-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHER SW 3PORT 16BIT 128TQFP / Ethernet Switch 10/100 Base-FX/T/TX PHY Parallel Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-FX/T/TX PHY
Voltage - Supply 3.3V
Current - Supply 135mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number LAN9313
Other Names LAN9313-NU-CT,LAN9313-NU-DKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261698-LAN9313-NU-TR
Ultra Librarian 3D Model Ultra Librarian LAN9313-NU-TR CAD Model

Description

Microchip Technology's LAN9313-NU-TR: A Robust Ethernet Switch Solution

The LAN9313-NU-TR is a high-performance, small-footprint, three-port 10/100 Managed Ethernet Switch with dual MII/RMII/Turbo MII interfaces from Microchip Technology. Designed to meet the growing needs of embedded applications that require network connectivity, this versatile switch is an ideal solution for expanding network connections or for bridging different media types.

Key Features and Benefits

  • Integrated Ethernet Switch: The LAN9313-NU-TR comes with three 10/100 Ethernet transceivers, each with its own MAC, ensuring reliable and efficient data processing and transfer.
  • Dual MII/RMII/Turbo MII Interfaces: This feature allows for flexible connections to different types of network media, making it suitable for a variety of embedded system configurations.
  • Virtual PHY: The LAN9313 simplifies network management by presenting a single PHY to the host processor, even though it contains multiple PHYs internally.
  • Energy Efficient: With support for Energy Efficient Ethernet (IEEE 802.3az), the LAN9313-NU-TR can reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Switching Capabilities: The device includes support for VLAN, Quality of Service (QoS) prioritization, and port mirroring, which are essential for managing traffic in complex network environments.
  • Robust Security Features: With features like port-based security and MAC filtering, the LAN9313-NU-TR helps to protect your network from unauthorized access and data breaches.

Applications

The LAN9313-NU-TR is versatile enough to be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive infotainment and telematics
  • Home networking and smart home devices
  • Embedded multimedia applications
  • Networking equipment and IoT devices

With its compact design and comprehensive feature set, the LAN9313-NU-TR from Microchip Technology is a powerful component for designers looking to enhance network performance and reliability in their embedded systems. Its ability to manage data traffic efficiently while maintaining low power consumption makes it a practical choice for modern, connected solutions.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1310 $64.5240
9+ $13.2358 $119.1222
14+ $12.8221 $179.5094
19+ $12.4086 $235.7634
25+ $11.9949 $299.8725
33+ $10.7540 $354.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess