Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number LAN9353
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1178150-LAN9353I/ML
Ultra Librarian 3D Model Ultra Librarian LAN9353I/ML CAD Model

Description

Microchip Technology's LAN9353I/ML - Triple-Speed Ethernet Switch

The LAN9353I/ML from Microchip Technology is a highly integrated, high-performance triple-speed Ethernet switch that offers an optimal solution for embedded and industrial applications. This compact, low-power device is designed to support 10/100/1000 Mbps Ethernet connectivity, catering to systems that demand high-speed data transfer capabilities and reliable network connections.

Key Features:

  • Triple-Speed Capability: The LAN9353I/ML supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols, enabling versatile connectivity options for a range of network speeds.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, the switch can reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Switching: The device includes advanced features such as Quality of Service (QoS), VLAN support, and port mirroring, providing enhanced network control and traffic management.
  • Industrial Temperature Range: The LAN9353I/ML is designed to operate reliably in extreme temperatures ranging from -40°C to +85°C, making it suitable for industrial environments.
  • Small Form Factor: Housed in a compact 64-pin QFN package, the switch is ideal for space-constrained applications.

Applications:

The LAN9353I/ML is versatile in its applications, serving an array of industries and systems, including:

  • Embedded Systems
  • Industrial Automation
  • Automotive Infotainment
  • Home Networking Devices
  • Security and Surveillance Systems

Technical Specifications:

At the core of the LAN9353I/ML are robust technical specifications that ensure seamless integration and operation within various network configurations:

  • Package: 64-pin QFN
  • Temperature Range: -40°C to +85°C
  • Standards Compliance: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3az

Whether you're designing an advanced industrial control system or a sophisticated home networking solution, the LAN9353I/ML from Microchip Technology offers the reliability, performance, and flexibility needed to meet the demands of modern networked devices.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTRLR 10/100 64LQFP / Ethernet Controller Interface 64-LQFP (10x10)
Lowest to $21.0211
ECAD model for KSZ8441FHLI
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
ECAD model for DP83816AVNG-EX/NOPB
Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $7.9190
ECAD model for USB7206T/KDX
Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7206T-I/KDX
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
ECAD model for CP2109-A01-GM
Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926CT-I/KD
Microchip Technology
IC USB3.1 GEN2 HUB NO PD / USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Lowest to $27.2315
ECAD model for USB7216C-I/KDX
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / High Speed/Super Speed USB Interface Device USB 3.1 1.8V/3.3V T/R 18-Pin X2QFN EP
Lowest to $0.6598
ECAD model for FUSB340TMX
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / Full Speed Programmable USB Power Delivery Controller USB 3.1 3.3V T/R 9-Pin WLCSP
Lowest to $0.5505
ECAD model for FUSB302BUCX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3159 $51.9477
8+ $14.2079 $113.6632
11+ $13.7639 $151.4029
16+ $13.3199 $213.1184
20+ $12.8759 $257.5180
26+ $11.5440 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 725 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention