EN
  • EN
  • DE

LAN9730-ABZJ-TR

Part No LAN9730-ABZJ-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0-10/100 ETH CRTL 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 56-QFN (8x8)
Win Source Part Number 205968-LAN9730-ABZJ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN9730-ABZJ-TR CAD Model

Description

Microchip Technology's LAN9730-ABZJ-TR Ethernet Controller

The LAN9730-ABZJ-TR, a high-performance Ethernet controller from Microchip Technology, is designed to offer a compact, efficient, and reliable solution for connecting your embedded systems to Ethernet networks. This Ethernet controller is particularly well-suited for applications where space is at a premium and power efficiency is crucial, such as in industrial automation, automotive systems, consumer electronics, and IoT devices.

Key Features

  • High-Speed USB Interface: Equipped with a USB 2.0 interface, the LAN9730-ABZJ-TR provides a high-speed connection to your host system, allowing for fast data transfers and efficient network communication.
  • Integrated Ethernet PHY: The device includes a 10/100 Ethernet PHY, which simplifies the design process by reducing the number of external components required for network connectivity.
  • Low-Power Operation: The controller is optimized for low-power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Full-Duplex Support: It supports full-duplex operation, which doubles the network bandwidth by allowing simultaneous transmission and reception of data packets.
  • Auto-MDIX: The automatic medium-dependent interface crossover (Auto-MDIX) feature enables the use of both straight-through and crossover Ethernet cables, adding flexibility to your network setup.

Advanced Functionality

With support for features like flow control, VLAN tagging, and link status change wake-up, the LAN9730-ABZJ-TR is designed to handle advanced network requirements. It also supports multiple power-down states for enhanced power management, further extending its suitability for energy-conscious designs.

Package and Compliance

The LAN9730-ABZJ-TR comes in a compact 56-pin QFN package, making it easy to integrate into a variety of design layouts. The controller is compliant with numerous industry standards, including IEEE 802.3 and 802.3u for Ethernet networking, ensuring compatibility with a wide range of network infrastructure and equipment.

Conclusion

Whether you're developing a smart home device, an industrial control system, or any other Ethernet-enabled product, the LAN9730-ABZJ-TR from Microchip Technology offers a robust, efficient, and easy-to-use solution. Its combination of high-speed data transfer, integrated PHY, and low-power operation makes it an excellent choice for your networking needs.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1411 $60.7055
11+ $9.9619 $109.5809
16+ $9.6506 $154.4096
22+ $9.3393 $205.4646
28+ $9.0280 $252.7840
38+ $8.0941 $307.5758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess