Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24.4V
Current - Peak Pulse (10/1000µs) 61A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
Base Product Number LC15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1378783-LC15A
Ultra Librarian 3D Model Ultra Librarian LC15A CAD Model

Description

The LC15A from Microchip Technology is a cutting-edge component designed for modern electronic applications requiring low-power consumption and high performance. As an integral part of Microchip's extensive product lineup, the LC15A stands out with its robust features and versatile capabilities.

Key Features

  • Low Power Consumption: The LC15A is engineered to operate efficiently, making it an ideal choice for battery-powered devices and applications where power conservation is crucial.
  • High Performance: Despite its low power requirements, the LC15A does not compromise on performance, offering the high-speed operation needed for demanding tasks.
  • Compact Design: This component is built to fit into small form factor designs, allowing for greater flexibility in PCB layout and design.
  • Reliability: As with all Microchip products, the LC15A is manufactured to the highest quality standards, ensuring reliable operation even under challenging conditions.

Applications

The versatility of the LC15A makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Medical devices
  • Industrial control systems

Technical Specifications

The LC15A boasts an impressive set of technical specifications, tailored for designers who need a balance of power efficiency and performance. Detailed specifications can be found in the product datasheet available on the Microchip Technology website.

Support and Resources

Microchip Technology provides comprehensive support for the LC15A, including technical documentation, application notes, and development tools. Customers can also access Microchip's customer service and technical support teams for assistance with product integration and troubleshooting.

For more information or to request a sample, please visit the Microchip Technology official website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Bourns Inc.
TVS DIODE 16VWM 26VC SMC / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.6344
ECAD model for SMLJ16A
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL
Need more? Email Us
ECAD model for SMF30A_R1_00001
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
Comchip Technology
TVS DIODE 12VWM 25V 0402C/SOD923 / 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0363
ECAD model for CPDQC12V-HF
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Comchip Technology
AUTOMOTIVE DIODE ESD 5VWM 15VC 0 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.1764
ECAD model for ACPDQC5V0A-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention