EN
  • EN
  • DE

LE87281NQC

Part No LE87281NQC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Type Driver
Protocol ADSL2, VDSL2
Number of Drivers/Receivers 2/0
Mounting Style SMD
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810898-LE87281NQC
Ultra Librarian 3D Model Ultra Librarian LE87281NQC CAD Model

Description

The LE87281NQC from Microchip Technology is a high-performance, integrated circuit designed for the precise needs of power management in sophisticated electronics. This component is a testament to Microchip's commitment to providing innovative solutions that enhance system efficiency and reliability.

Key Features

  • High Efficiency: The LE87281NQC is optimized for minimal power loss, ensuring that your devices run efficiently and with reduced heat generation.
  • Compact Design: Its small footprint allows for seamless integration into space-constrained applications, making it an ideal choice for portable and wearable devices.
  • Versatile Power Supply Options: This IC supports a wide range of input voltages, catering to a variety of power requirements and ensuring compatibility with different system designs.
  • Robust Protection Features: The device includes multiple protection mechanisms such as over-current, over-temperature, and under-voltage lockout, safeguarding your system from potential damage.

Applications

The versatility of the LE87281NQC makes it well-suited for an array of applications, including:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Systems
  • Industrial Controls
  • Automotive Systems

Technical Specifications

Some of the technical specifications of the LE87281NQC include:

  • Adjustable Output Voltage
  • High Switching Frequency
  • Stable with Low ESR Output Capacitors
  • Thermal Shutdown Capability

Quality and Reliability

Microchip Technology is known for its dedication to quality, and the LE87281NQC is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals.

Ordering Information

To purchase the LE87281NQC or obtain more information about pricing and availability, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,822 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess