EN
  • EN
  • DE

LE87285NQCT

Part No LE87285NQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Obsolete
Function Line Driver
Interface -
Number of Circuits 1
Voltage - Supply -
Current - Supply -
Mounting Type Surface Mount
Package / Case 16-QFN
Supplier Device Package 16-QFN (4x4)
Base Product Number LE87285
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370867-LE87285NQCT
Ultra Librarian 3D Model Ultra Librarian LE87285NQCT CAD Model

Description

The LE87285NQCT from Microchip Technology is a cutting-edge Power Line Communication (PLC) modem integrated circuit designed to facilitate robust communication over electrical power lines. This innovative product is part of Microchip's commitment to providing advanced communication solutions that can be employed in a variety of applications including smart energy management, home automation, and remote monitoring systems.

Key Features:

  • Highly Integrated Solution: The LE87285NQCT combines a PLC analog front-end (AFE) and a digital modem in one compact package, reducing the need for external components and simplifying design efforts.
  • Advanced Modulation Techniques: It supports multiple modulation schemes, including BPSK, QPSK, and 8PSK, which enable efficient data transmission over power lines with varying noise environments.
  • Wide Frequency Range: This modem IC operates across a broad frequency range, making it suitable for a range of PLC standards and applications worldwide.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE87285NQCT minimizes power usage during operation, which is crucial for embedded and IoT devices.
  • Robust Performance: It is engineered to withstand the challenging conditions of power line communication, including noise, signal attenuation, and impedance fluctuations.

Applications:

The versatility of the LE87285NQCT allows it to be utilized in a diverse set of applications:

  • Smart Grid and Metering
  • Home Energy Management Systems (HEMS)
  • Street Light Control
  • Industrial Automation
  • IoT Networks

Technical Specifications:

For detailed technical specifications, interested parties are encouraged to consult the datasheet and user manual provided by Microchip Technology. These documents offer comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the LE87285NQCT into various designs.

In conclusion, the LE87285NQCT is a testament to Microchip Technology's expertise in delivering high-performance communication solutions. Its robust design and flexible features make it an ideal choice for developers looking to implement PLC in their next project.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
MaxLinear Inc
IC
Lowest to $11.1429
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8172 $53.1180
150+ $0.6706 $100.5900
235+ $0.6496 $152.6560
320+ $0.6287 $201.1840
415+ $0.6077 $252.1955
555+ $0.5448 $302.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess