EN
  • EN
  • DE

LE88262TQC

Part No LE88262TQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 827510-LE88262TQC
Ultra Librarian 3D Model Ultra Librarian LE88262TQC CAD Model

Description

The LE88262TQC is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed for high-performance voice applications. This robust IC is part of Microchip's portfolio of communication solutions, which are renowned for their reliability and innovative features. The LE88262TQC is particularly suited for voice over IP (VoIP) applications, providing superior voice quality and seamless integration into existing communication infrastructure.

Key Features

  • High-Performance Voice Processing: The LE88262TQC is equipped with advanced voice processing capabilities, ensuring crystal clear audio quality in VoIP applications.
  • Low Power Consumption: This IC is designed for energy efficiency, which makes it ideal for use in power-sensitive applications.
  • Compact Design: The small form factor of the LE88262TQC allows for easy integration into a variety of hardware designs without taking up excessive space.
  • Robust Connectivity: With its versatile connection options, the LE88262TQC can easily interface with other components in a communication system, providing reliable and consistent performance.

Applications

The LE88262TQC is well-suited for a wide range of applications, including but not limited to:

  • VoIP Gateways
  • Integrated Access Devices (IADs)
  • Residential Gateways
  • Enterprise Phone Systems
  • Customer Premises Equipment (CPE)

Technical Specifications

The LE88262TQC boasts the following technical specifications:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature: Specified in the datasheet
  • Package Type: QFN
  • Quality and Reliability: Manufactured to Microchip's high standards for quality and reliability

For detailed technical information, designers and engineers should refer to the official datasheet provided by Microchip Technology. The datasheet includes comprehensive details on electrical characteristics, pin configurations, timing diagrams, and application circuits for the LE88262TQC.

Note: The actual supply voltage and operating temperature ranges are critical parameters that should be obtained from the official datasheet or directly from Microchip Technology to ensure proper integration and operation within the intended application.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8022 $75.2088
8+ $15.4273 $123.4184
12+ $14.9457 $179.3484
16+ $14.4629 $231.4064
21+ $13.9813 $293.6073
28+ $12.5352 $350.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess