EN
  • EN
  • DE

LE88266TQC

Part No LE88266TQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 2
Supply Voltage (V) 4.75V ~ 35V
Mounting Style SMD
Supplier Device Package 64-QFN
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807187-LE88266TQC
Ultra Librarian 3D Model Ultra Librarian LE88266TQC CAD Model

Description

The LE88266TQC from Microchip Technology is an advanced dual-channel Subscriber Line Interface Circuit (SLIC) designed to provide two feature-rich interfaces between a digital telecommunication system and a subscriber's telephone handset. This component is ideal for low-power and wide-input voltage applications, making it a perfect fit for modern telecommunication infrastructure.

Key Features

  • Wide Input Voltage Range: The LE88266TQC operates over a broad input voltage range, accommodating various power supply levels and ensuring compatibility with a wide array of telecom standards.
  • Ultra-Low Power Consumption: With energy efficiency in mind, this device is engineered to minimize power consumption, which is critical for reducing operational costs and extending the lifespan of battery-powered systems.
  • Dual Channel Architecture: The integration of two independent channels allows for the support of two telephone lines, saving space and reducing complexity in system design.
  • Programmable Parameters: Users can program a multitude of parameters, including loop current, ring voltages, and on-hook/off-hook characteristics, providing flexibility to meet the requirements of various applications.
  • Integrated Diagnostics: Built-in diagnostic features facilitate easier maintenance and troubleshooting, ensuring reliable operation and quick resolution of potential issues.

Applications

The LE88266TQC is suitable for a diverse range of applications, including but not limited to:

  • Residential gateways
  • Enterprise VoIP equipment
  • Integrated Access Devices (IADs)
  • Central office equipment
  • Remote digital loop carrier systems

Technical Specifications

The LE88266TQC boasts a robust set of technical specifications:

  • Supply Voltage Range: 3.3V to 5V
  • On-Chip Regulators: Yes
  • Channel Count: 2
  • Package: 40-pin QFN
  • Temperature Range: -40°C to +85°C

For developers and system integrators looking for a reliable and efficient solution for their telecommunication systems, the LE88266TQC from Microchip Technology offers an exceptional blend of performance, flexibility, and power savings.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess