EN
  • EN
  • DE

LMC7101AYM5-TR

Part No LMC7101AYM5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 1pA
Voltage - Input Offset 110μV
Operating Supply Current 800μA
Channel Output Current 300mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 123203-LMC7101AYM5-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian LMC7101AYM5-TR CAD Model

Description

Microchip Technology's LMC7101AYM5-TR Operational Amplifier

The LMC7101AYM5-TR from Microchip Technology is a compact, low-power operational amplifier that is designed for a multitude of applications requiring a balance between cost and performance. This high-quality op-amp is part of Microchip's extensive range of analog devices, known for their reliability and precision.

With its tiny SOT-23-5 package, the LMC7101AYM5-TR is an excellent choice for space-constrained applications. Despite its small size, it delivers a robust feature set. It offers a wide supply voltage range from 2.7V to 15.5V, making it versatile for both single and split supply operations. This flexibility allows designers to integrate the op-amp into a diverse range of circuits without worrying about compatibility with the power supply voltage.

The LMC7101AYM5-TR offers a bandwidth of 1.1MHz and a slew rate of 1.1V/µs, which is suitable for low-frequency applications such as sensor interfacing, audio processing, and other analog signal conditioning tasks. Its low input bias current and low input offset voltage ensure accurate signal amplification with minimal error, which is critical for precision applications.

Another key advantage of the LMC7101AYM5-TR is its low power consumption, drawing a quiescent current of just 250µA. This makes it an ideal choice for battery-powered devices, portable equipment, and other applications where power efficiency is paramount. Additionally, the operational amplifier features a common-mode input voltage range that includes ground, which is beneficial for single-supply operations.

Microchip Technology has designed the LMC7101AYM5-TR with industrial and consumer applications in mind. It can operate over a wide temperature range from -40°C to +85°C, ensuring reliable performance in challenging environmental conditions. Whether it's for control systems, medical devices, or any other application that requires a high-quality operational amplifier, the LMC7101AYM5-TR is an excellent choice that combines performance, versatility, and cost-effectiveness.

Overall, the LMC7101AYM5-TR operational amplifier is a testament to Microchip Technology's commitment to providing innovative solutions that meet the needs of modern electronic designs.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1802 $59.0100
105+ $1.1041 $115.9305
165+ $1.0661 $175.9065
235+ $0.9898 $232.6030
305+ $0.9519 $290.3295
380+ $0.9138 $347.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess