EN
  • EN
  • DE

LP2951-4.85BM

Part No LP2951-4.85BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Win Source Part Number 300182-LP2951-4.85BM
Popularity Low
Supply and Demand Status Balance
Application Field Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LP2951-4.85BM CAD Model

Description

Product Overview: LP2951-4.85BM

The LP2951-4.85BM is a versatile, low power voltage regulator from Microchip Technology, designed to offer stability and high performance for a wide range of applications. This regulator is capable of delivering a fixed output voltage of 4.85V, making it an ideal choice for systems that require a stable power supply with minimal voltage fluctuations.

Key Features

  • Output Voltage: Precisely regulated 4.85V output, suitable for sensitive electronics that demand a consistent power supply.
  • Low Dropout Voltage: Designed to maintain regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is critical.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: The LP2951-4.85BM includes built-in short-circuit protection to prevent damage to the regulator and the connected load in the event of a fault.
  • Adjustable Output: Although the device provides a fixed 4.85V output, it also offers the flexibility to adjust the output voltage with external resistors for specific application requirements.

Applications

The LP2951-4.85BM is suitable for a broad range of applications, including but not limited to:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Reference voltage sources
  • Analog and digital circuits requiring a precise voltage source

Product Specifications

The device comes in a compact package and is rated for commercial temperature ranges. It is designed to meet the stringent requirements of various electronic systems, providing a reliable power management solution for designers and engineers.

Ordering Information

To purchase the LP2951-4.85BM or to obtain more detailed information, interested parties should visit the Microchip Technology website or contact authorized distributors. The product is available for order with the option for bulk packaging to accommodate large-scale production needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess