EN
  • EN
  • DE

LR645N5-G

Part No LR645N5-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.003A TO220-3 / Standard Regulator Pos 10V 0.03A 3-Pin(3+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 450V
Output Voltage 8V
Output Voltage MAX 12V
Output Current 3mA
Operating Supply Current 150μA
PSRR 60dB (120Hz)
Operating Temperature Range -55°C ~ 155°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220
Win Source Part Number 780081-LR645N5-G
Popularity Medium
Supply and Demand Status Balance
Family Name LR645
Introduction Date February 01, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LR645N5-G CAD Model

Description

The LR645N5-G is a high-performance component from the renowned manufacturer, Microchip Technology. This precision device is engineered to meet the demanding requirements of modern electronic applications, offering both reliability and efficiency for a wide range of products.

Key Features

  • High Input Voltage Range: The LR645N5-G is capable of handling high input voltages, making it suitable for systems that experience wide voltage fluctuations, ensuring consistent performance and protection against voltage spikes.
  • Low Power Consumption: Designed with energy efficiency in mind, this product has a low quiescent current, which reduces power consumption and extends battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection features, safeguarding it against potential damage from overheating.
  • Robust Design: Microchip's LR645N5-G is built to withstand harsh environments, providing a reliable solution for industrial and automotive applications that require durable components.
  • Package Options: Available in various package types, this product offers flexibility for different design needs and simplifies the integration process into existing systems.

Applications

The versatility of the LR645N5-G allows it to be used in a diverse array of applications, including but not limited to:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Battery Chargers
  • Portable Devices

Technical Specifications

The LR645N5-G boasts technical specifications that ensure optimal performance in a variety of settings. Its high input voltage capability, combined with a low standby current, makes it an excellent choice for power-sensitive applications. The device's robust thermal protection feature ensures reliability under thermal stress, while its flexible packaging options accommodate different design requirements.

For detailed technical specifications, reference the official datasheet provided by Microchip Technology, which offers comprehensive information on the device's electrical characteristics, pin configurations, and operational guidelines.

Conclusion

Microchip Technology's LR645N5-G is a testament to the company's commitment to providing high-quality, innovative solutions for the electronics industry. With its robust feature set and versatile applications, this product stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess