EN
  • EN
  • DE

LX6501IDW-TR

Part No LX6501IDW-TR
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003621-LX6501IDW-TR
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX6501IDW-TR CAD Model

Description

Microchip Technology's LX6501IDW-TR

The LX6501IDW-TR is a cutting-edge illumination controller IC designed by Microchip Technology, a leader in the semiconductor industry. This advanced component is tailored specifically for driving LEDs in a wide array of lighting applications. Its versatility and efficiency make it an ideal choice for developers looking to create sophisticated lighting solutions.

At the heart of the LX6501IDW-TR lies its ability to provide accurate and stable current control, which is essential for maintaining consistent brightness and color in LED arrays. This is particularly important in applications where light quality is paramount, such as in backlighting systems for LCD TVs, monitors, and automotive lighting.

The device operates with a supply voltage range that accommodates various system designs, ensuring compatibility with a broad spectrum of LED configurations. Its integrated PWM dimming capability allows for precise control over the brightness levels, enabling energy savings and extending the lifespan of the LEDs. The dimming feature is also flicker-free, which is critical for applications where user comfort and eye safety are concerns.

One of the standout features of the LX6501IDW-TR is its thermal protection mechanism. This built-in functionality safeguards the device and the LEDs from overheating, which can cause premature failure or reduced performance. By monitoring the temperature, the IC can adjust the current or shut down the system to prevent damage, thereby ensuring reliability and safety.

The LX6501IDW-TR is available in a compact package, making it suitable for space-constrained applications. It is also designed for easy integration into existing designs, with minimal external components required. This simplifies the design process and accelerates time-to-market for new products.

With its robust feature set and Microchip's reputation for quality, the LX6501IDW-TR is an excellent choice for manufacturers and designers looking to enhance their lighting systems with a reliable, high-performance LED controller.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess