Product Overview: SN75LVDS83 - Texas Instruments
The SN75LVDS83 from Texas Instruments is a pivotal component in the realm of digital display technology. Known as a FlatLink™ transmitter, this integrated circuit is designed to interface with graphic controllers and a digital display. It operates by converting 28 bits of CMOS/TTL data into four LVDS (Low Voltage Differential Signaling) data streams, providing a high-speed, low-power, and low-noise environment for premium display applications.
Key Features
- High Data Bandwidth: The device supports a significant bandwidth, with a maximum pixel clock rate of 112 MHz, making it suitable for high-resolution and high-refresh-rate displays.
- LVDS Technology: Utilizes Low Voltage Differential Signaling to achieve high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.
- Reduced Cable Size: The transmitter's ability to serialize data allows for a smaller number of conductors, reducing cable bulk and cost.
- Compatibility: Designed to be compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with a wide range of LVDS receivers.
Applications
The SN75LVDS83 is suitable for a variety of applications, particularly where high-speed data transmission and integrity are crucial. It is commonly used in:
- LCD Displays
- High-Resolution Monitors
- Projectors
- Industrial Displays
- Medical Imaging Equipment
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN75LVDS83 is no exception. It is built to meet the stringent requirements of the industrial and commercial display markets, ensuring long-term performance and stability.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to +85°C |
| Package |
TSSOP, BGA |
For more detailed technical information, please refer to the SN75LVDS83 datasheet.