EN
  • EN
  • DE

SC514806CPB1

Part No SC514806CPB1
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 978283-SC514806CPB1
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC514806CPB1 CAD Model

Description

Product Overview: SC514806CPB1

The SC514806CPB1 is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance integrated circuits. This product is designed to cater to the demanding needs of modern electronics, offering robust performance and versatility that make it suitable for a wide range of applications.

Key Features

  • Advanced Technology: Built on NXP's cutting-edge process technology, the SC514806CPB1 delivers exceptional speed, efficiency, and reliability.
  • High Integration: This chip integrates multiple functions and features into a single package, reducing the need for additional components and saving valuable space on the PCB.
  • Power Efficiency: Designed with power-saving features, the SC514806CPB1 maintains high performance while minimizing power consumption, making it ideal for battery-powered devices.
  • Robust Security: The product includes advanced security features that protect against unauthorized access and ensure the integrity of data, making it suitable for applications requiring secure operations.

Applications

The versatility of the SC514806CPB1 allows it to be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The SC514806CPB1 is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it meets the stringent requirements of the industry sectors it serves.

Support and Resources

Customers choosing the SC514806CPB1 benefit from NXP's comprehensive support network. This includes access to detailed technical documentation, application notes, reference designs, and a community of experts for technical support and guidance.

In summary, the SC514806CPB1 from NXP Semiconductors is a powerful, efficient, and secure solution that provides designers with the capability to develop advanced electronic systems. Its combination of performance, integration, and support makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess