EN
  • EN
  • DE

PMMA2301KEG

Part No PMMA2301KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL X- AXIS 200G NOMINAL / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PMMA2
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346431-PMMA2301KEG
Ultra Librarian 3D Model Ultra Librarian PMMA2301KEG CAD Model

Description

Overview of PMMA2301KEG

The PMMA2301KEG is a state-of-the-art microcontroller product from NXP Semiconductors, designed to cater to a wide range of industrial and automotive applications. It is part of the highly acclaimed product line that emphasizes performance, reliability, and versatility. This microcontroller is engineered to deliver exceptional computational power and efficiency, making it an ideal choice for developers seeking to enhance their system's capabilities.

Key Features

  • Advanced Architecture: At the heart of the PMMA2301KEG is an advanced processor architecture that ensures smooth and fast processing of complex tasks. This makes it suitable for applications requiring quick data processing and real-time operations.
  • Robust Memory: Equipped with ample memory, including both RAM and flash, the PMMA2301KEG allows for efficient data storage and retrieval, which is crucial for applications that need to handle large datasets or run sophisticated programs.
  • Connectivity: With a variety of communication interfaces, the PMMA2301KEG offers excellent connectivity options. This includes support for CAN, USB, and Ethernet, enabling the microcontroller to easily integrate into existing systems and networks.
  • Low Power Consumption: Energy efficiency is a hallmark of the PMMA2301KEG, making it an environmentally friendly choice for power-sensitive applications. Its low power consumption helps to extend the life of battery-operated devices and reduces the overall energy footprint of systems.
  • Security Features: Security is a top priority in today's connected world, and the PMMA2301KEG comes with built-in security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: Designed to withstand harsh environments, the PMMA2301KEG operates reliably across a broad temperature range, making it suitable for outdoor and automotive applications exposed to extreme conditions.

Applications

The versatility of the PMMA2301KEG allows it to be used across various sectors. It is particularly well-suited for automotive control systems, industrial automation, smart home devices, and IoT applications where performance and reliability are non-negotiable.

Conclusion

In conclusion, the PMMA2301KEG from NXP is a robust microcontroller that offers a blend of performance, efficiency, and security. Its comprehensive feature set ensures that it can meet the demands of the most challenging applications, making it a top choice for developers and engineers looking to create advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess