EN
  • EN
  • DE

UCC3960P

Part No UCC3960P
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description PRIMARY-SIDE STARTUP CONTROLLER | IC REG CTRLR ISO PWM VM 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 10V
Supply Voltage 8V ~ 19V
Duty Cycle 72%
Switching Frequency Up to 400kHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number UCC3960
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1276562-UCC3960P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3960P CAD Model

Description

Texas Instruments UCC3960P Product Overview

The UCC3960P from Texas Instruments is a robust, high-performance integrated circuit designed for power management applications. This precision device is engineered to offer exceptional efficiency and reliability for a wide array of electronic devices. The UCC3960P is a critical component for designers looking to optimize their power supply systems with a focus on stability and power conservation.

Key Features

  • High Accuracy: Ensures precise control over power management functions, leading to improved overall system performance.
  • Low Power Consumption: Designed to operate with minimal power draw, which is essential for battery-powered and energy-sensitive applications.
  • Versatile Applications: Suitable for use in a diverse range of products, from consumer electronics to industrial systems, due to its adaptable nature and reliable performance.
  • Protection Features: Comes with built-in protection mechanisms that safeguard against overcurrent, overvoltage, and thermal overload, enhancing the longevity and safety of the end application.

Applications

The UCC3960P is an ideal choice for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power management modules

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UCC3960P is no exception. Each unit is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability.

Technical Specifications

Before integrating the UCC3960P into your design, please consult the detailed datasheet for comprehensive technical specifications, including recommended operating conditions, electrical characteristics, and pin configurations. The datasheet is an invaluable resource for engineers and designers to fully understand the capabilities and limitations of this IC.

For more information or to inquire about purchasing options, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess